Infineon Technologies AG Single FETs, MOSFETs IRF300P227

Description
N-Channel 300V 50A (Tc) 313W (Tc) Through Hole PG-TO247-3
Request a Quote Datasheet
Description
N-Channel 300V 50A (Tc) 313W (Tc) Through Hole PG-TO247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF300P227-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF300P227-ND
Single FETs, MOSFETs IRF300P227-ND
N-Channel 300V 50A (Tc) 313W (Tc) Through Hole PG-TO247-3

N-Channel 300V 50A (Tc) 313W (Tc) Through Hole PG-TO247-3

Buy Now Datasheet
Singapore, Singapore
300V 50A MOSFET Transistor
278-IRF300P227
300V 50A MOSFET Transistor 278-IRF300P227
MOSFET N-CH 300V 50A TO247AC Product overview: IRF300P227 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF300P227 can be used for catalog matching and distributor lookup.

MOSFET N-CH 300V 50A TO247AC Product overview: IRF300P227 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF300P227 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF300P227 - 875002-IRF300P227 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF300P227
875002-IRF300P227
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF300P227 875002-IRF300P227
Manufacturer: Infineon Technologies Win Source Part Number: 875002-IRF300P227 Series: StrongIRFET™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 300 V 50A (Tc) 313W (Tc) Through Hole PG-TO247-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: IRF300 Categories: Discrete Semiconductor Products Case / Package: PG-TO247-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 875002-IRF300P227
Series: StrongIRFET™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 300 V 50A (Tc) 313W (Tc) Through Hole PG-TO247-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: IRF300
Categories: Discrete Semiconductor Products
Case / Package: PG-TO247-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Mosfet, N-Ch, 300V, 50A, 175Deg C, 313W Rohs Compliant Infineon - 42AH1853 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 300V, 50A, 175Deg C, 313W Rohs Compliant Infineon
42AH1853
Mosfet, N-Ch, 300V, 50A, 175Deg C, 313W Rohs Compliant Infineon 42AH1853
MOSFET, N-CH, 300V, 50A, 175DEG C, 313W ROHS COMPLIANT: YES

MOSFET, N-CH, 300V, 50A, 175DEG C, 313W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF300P227 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF300P227
Single FETs, MOSFETs IRF300P227
MOSFET N-CH 300V 50A TO247AC

MOSFET N-CH 300V 50A TO247AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET IFX OPTIMOS

MOSFET IFX OPTIMOS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF300P227 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF300P227
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF300P227
MOSFET N-CH 300V 50A TO247AC

MOSFET N-CH 300V 50A TO247AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF300P227-ND 278-IRF300P227 875002-IRF300P227 42AH1853 IRF300P227 IRF300P227 IRF300P227
Product Name Single FETs, MOSFETs 300V 50A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF300P227 Mosfet, N-Ch, 300V, 50A, 175Deg C, 313W Rohs Compliant Infineon Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 Tube SOT3; PG-TO247-3 TO-3 TO-247; TO-247-3 TO-247; TO-247-3
MOSFET Operating Mode Enhancement
V(BR)DSS 300 volts 300 volts
Transconductance 0.0620 kS
Unlock Full Specs
to access all available technical data