Vishay Precision Group Single FETs, MOSFETs IRF520PBF-BE3

Description
N-Channel 100V 9.2A (Tc) 60W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 100V 9.2A (Tc) 60W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRF520PBF-BE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRF520PBF-BE3-ND
Single FETs, MOSFETs 742-IRF520PBF-BE3-ND
N-Channel 100V 9.2A (Tc) 60W (Tc) Through Hole TO-220AB

N-Channel 100V 9.2A (Tc) 60W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF520PBF-BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF520PBF-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF520PBF-BE3
MOSFET N-CH 100V 9.2A TO220AB

MOSFET N-CH 100V 9.2A TO220AB

Supplier's Site
Mosfet, N-Ch, 100V, 9.2A, To-220Ab; Channel Type Vishay - 78AH6374 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 9.2A, To-220Ab; Channel Type Vishay
78AH6374
Mosfet, N-Ch, 100V, 9.2A, To-220Ab; Channel Type Vishay 78AH6374
MOSFET, N-CH, 100V, 9.2A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:9.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 9.2A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:9.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-IRF520PBF-BE3-ND IRF520PBF-BE3 78AH6374
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 9.2A, To-220Ab; Channel Type Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data