Infineon Technologies AG Single FETs, MOSFETs IRF3707Z

Description
N-Channel 30V 59A (Tc) 57W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 30V 59A (Tc) 57W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF3707Z-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3707Z-ND
Single FETs, MOSFETs IRF3707Z-ND
N-Channel 30V 59A (Tc) 57W (Tc) Through Hole TO-220AB

N-Channel 30V 59A (Tc) 57W (Tc) Through Hole TO-220AB

Buy Now Datasheet
FETs - Single - IRF3707Z - 1186981-IRF3707Z - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF3707Z
1186981-IRF3707Z
FETs - Single - IRF3707Z 1186981-IRF3707Z
Manufacturer: Infineon Technologies Win Source Part Number: 1186981-IRF3707Z Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 57W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Computers & Computer Peripherals, Communications & Networking, Industrial Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 59A Rds On (Maximum) at Id, Vgs: 9.5mOhm at 21A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.25V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 15nC at 4.5V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1210pF at 15V

Manufacturer: Infineon Technologies
Win Source Part Number: 1186981-IRF3707Z
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 57W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Computers & Computer Peripherals, Communications & Networking, Industrial
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 59A
Rds On (Maximum) at Id, Vgs: 9.5mOhm at 21A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.25V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 15nC at 4.5V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1210pF at 15V

Buy Now
Singapore, Singapore
30V 59A MOSFET Transistor
278-IRF3707Z
30V 59A MOSFET Transistor 278-IRF3707Z
MOSFET N-CH 30V 59A TO220AB Product overview: IRF3707Z from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 59A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 59A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3707Z can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 59A TO220AB Product overview: IRF3707Z from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 59A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 59A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3707Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF3707Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF3707Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF3707Z
MOSFET N-CH 30V 59A TO220AB

MOSFET N-CH 30V 59A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF3707Z-ND 1186981-IRF3707Z 278-IRF3707Z IRF3707Z
Product Name Single FETs, MOSFETs FETs - Single - IRF3707Z 30V 59A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3 Tube TO-220; TO-220-3
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

1200V 18.4A MOSFET Transistor - 278-UJ3C120150K3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 167 milliwatts
View Details
5 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details