MOSFET N-CH 24V 195A TO262 Product overview: IRF1324LPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1324LPBF can be used for catalog matching and distributor lookup.
N-Channel 24V 195A (Tc) 300W (Tc) Through Hole TO-262
Manufacturer: Infineon Technologies
Win Source Part Number: 205287-IRF1324LPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-262
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 195A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 240nC @ 10V
Max Input Capacitance: 7590pF @ 24V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.65 mOhm @ 195A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MOSFET N-CH 24V 195A TO262
MOSFET N-CH 24V 195A TO262
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRF1324LPBF | IRF1324LPBF-ND | 205287-IRF1324LPBF | IRF1324LPBF | 376-IRF1324LPBF |
| Product Name | 24V 195A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1324LPBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 24V 195A TO262 |
| PD | 300000 milliwatts | 300000 milliwatts | 300000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | Tube | TO-262-3 Long Leads, I2PAK, TO-262AA | SOT3; TO-262 | TO-262-3 Long Leads, I2PAK, TO-262AA | |
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube; Tube | Tube; Tube |