STMicroelectronics, Inc. Single FETs, MOSFETs IRF620

Description
N-Channel 200V 6A (Tc) 70W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 200V 6A (Tc) 70W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-3135-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3135-ND
Single FETs, MOSFETs 497-3135-ND
N-Channel 200V 6A (Tc) 70W (Tc) Through Hole TO-220

N-Channel 200V 6A (Tc) 70W (Tc) Through Hole TO-220

Buy Now Datasheet
Mosfet, N, To-220; Transistor Polarity Stmicroelectronics - 51AK5973 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, To-220; Transistor Polarity Stmicroelectronics
51AK5973
Mosfet, N, To-220; Transistor Polarity Stmicroelectronics 51AK5973
MOSFET, N, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.8ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation Pd:75W; RoHS Compliant: Yes

MOSFET, N, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.8ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation Pd:75W; RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF620 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF620
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF620
MOSFET N-CH 200V 6A TO220AB

MOSFET N-CH 200V 6A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-3135-ND 51AK5973 IRF620
Product Name Single FETs, MOSFETs Mosfet, N, To-220; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Package Type TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
IDSS 6000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
15W, 30-1215 MHz, GaN RF Input-Matched Transistor - QPD1000A - Qorvo
Specs
Transistor Technology / Material 15W, 30-1215 MHz, GaN RF Input-Matched Transistor
Transistor Grade / Operating Range Military
Package Type QFN
View Details