Infineon Technologies AG Single FETs, MOSFETs IRF6215PBF

Description
P-Channel 150V 13A (Tc) 110W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
P-Channel 150V 13A (Tc) 110W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF6215PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6215PBF-ND
Single FETs, MOSFETs IRF6215PBF-ND
P-Channel 150V 13A (Tc) 110W (Tc) Through Hole TO-220AB

P-Channel 150V 13A (Tc) 110W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
150V 13A MOSFET Transistor
278-IRF6215PBF
150V 13A MOSFET Transistor 278-IRF6215PBF
MOSFET P-CH 150V 13A TO220AB Product overview: IRF6215PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6215PBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 150V 13A TO220AB Product overview: IRF6215PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6215PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6215PBF - 1046529-IRF6215PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6215PBF
1046529-IRF6215PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6215PBF 1046529-IRF6215PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046529-IRF6215PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 13A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 66nC @ 10V Max Input Capacitance: 860pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 290 mOhm @ 6.6A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1046529-IRF6215PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 13A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 66nC @ 10V
Max Input Capacitance: 860pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 290 mOhm @ 6.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6215PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6215PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6215PBF
MOSFET P-CH 150V 13A TO220AB

MOSFET P-CH 150V 13A TO220AB

Supplier's Site
Single FETs, MOSFETs - IRF6215PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF6215PBF
Single FETs, MOSFETs IRF6215PBF
MOSFET P-CH 150V 13A TO220AB

MOSFET P-CH 150V 13A TO220AB

Supplier's Site Datasheet
MOSFET, Power;P-Ch;VDSS -150V;RDS(ON) 0.29Ohm;ID -13A;TO-220AB;PD 110W;VGS +/-20 - 70016969 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -150V;RDS(ON) 0.29Ohm;ID -13A;TO-220AB;PD 110W;VGS +/-20
70016969
MOSFET, Power;P-Ch;VDSS -150V;RDS(ON) 0.29Ohm;ID -13A;TO-220AB;PD 110W;VGS +/-20 70016969
MOSFET, Power;P-Ch;VDSS -150V;RDS(ON) 0.29Ohm;ID -13A;TO-220AB;PD 110W;VGS +/-20

MOSFET, Power;P-Ch;VDSS -150V;RDS(ON) 0.29Ohm;ID -13A;TO-220AB;PD 110W;VGS +/-20

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT PCh -150V -13A 290mOhm 44nC

MOSFET MOSFT PCh -150V -13A 290mOhm 44nC

Buy Now Datasheet
P Channel Mosfet, -150V, 13A, To-220Ab; Channel Type Infineon - 63J7332 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -150V, 13A, To-220Ab; Channel Type Infineon
63J7332
P Channel Mosfet, -150V, 13A, To-220Ab; Channel Type Infineon 63J7332
P CHANNEL MOSFET, -150V, 13A, TO-220AB; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:13A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET, -150V, 13A, TO-220AB; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:13A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF6215PBF-ND 278-IRF6215PBF 1046529-IRF6215PBF IRF6215PBF IRF6215PBF 70016969 IRF6215PBF 63J7332
Product Name Single FETs, MOSFETs 150V 13A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6215PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET, Power;P-Ch;VDSS -150V;RDS(ON) 0.29Ohm;ID -13A;TO-220AB;PD 110W;VGS +/-20 MOSFET P Channel Mosfet, -150V, 13A, To-220Ab; Channel Type Infineon
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel P-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3 TO-220 TO-3; TO-220
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts 150 volts 150 volts -150 volts
PD 110000 milliwatts 110000 milliwatts 110000 milliwatts 110000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRF540ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
7 suppliers