Vishay Precision Group N-Channel 200V 3.3A MOSFET Transistor IRF610SPBF

Description
N-Channel MOSFET, 200V, 3.3A, 1.5R, D2PAK Product overview: IRF610SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF610SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 200V, 3.3A, 1.5R, D2PAK Product overview: IRF610SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF610SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 200V 3.3A MOSFET Transistor
278-IRF610SPBF
N-Channel 200V 3.3A MOSFET Transistor 278-IRF610SPBF
N-Channel MOSFET, 200V, 3.3A, 1.5R, D2PAK Product overview: IRF610SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF610SPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 200V, 3.3A, 1.5R, D2PAK Product overview: IRF610SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF610SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF610SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF610SPBF-ND
Single FETs, MOSFETs IRF610SPBF-ND
N-Channel 200V 3.3A (Tc) 3W (Ta), 36W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 200V 3.3A (Tc) 3W (Ta), 36W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF610SPBF - 1046523-IRF610SPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF610SPBF
1046523-IRF610SPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF610SPBF 1046523-IRF610SPBF
Manufacturer: Vishay Win Source Part Number: 1046523-IRF610SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 3.3A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.2nC @ 10V Max Input Capacitance: 140pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1046523-IRF610SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 36W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 3.3A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 8.2nC @ 10V
Max Input Capacitance: 140pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFETs - 2567273 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567273
MOSFETs 2567273
N channel Mosfet

N channel Mosfet

Supplier's Site
MOSFETs - 2567273P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567273P
MOSFETs 2567273P
N channel Mosfet

N channel Mosfet

Supplier's Site
MOSFETs - 2567272 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567272
MOSFETs 2567272
N channel Mosfet

N channel Mosfet

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 200V HEXFET MOSFET D2-PA

MOSFET N-CH 200V HEXFET MOSFET D2-PA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF610SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF610SPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF610SPBF
MOSFET N-CH 200V 3.3A D2PAK

MOSFET N-CH 200V 3.3A D2PAK

Supplier's Site
Mosfet, N-Ch, 200V, 3.3A, To-263 Rohs Compliant Vishay - 56AJ9913 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 3.3A, To-263 Rohs Compliant Vishay
56AJ9913
Mosfet, N-Ch, 200V, 3.3A, To-263 Rohs Compliant Vishay 56AJ9913
MOSFET, N-CH, 200V, 3.3A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 200V, 3.3A, TO-263 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF610SPBF IRF610SPBF-ND 1046523-IRF610SPBF 2567273 IRF610SPBF IRF610SPBF 56AJ9913
Product Name N-Channel 200V 3.3A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF610SPBF MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 200V, 3.3A, To-263 Rohs Compliant Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 3000 milliwatts 3000 to 36000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data