Infineon Technologies AG Single FETs, MOSFETs IRF2804STRL-7P

Description
N-Channel 40V 160A (Tc) 330W (Tc) Surface Mount D2PAK (7-Lead)
Request a Quote Datasheet
Description
N-Channel 40V 160A (Tc) 330W (Tc) Surface Mount D2PAK (7-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF2804STRL-7P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF2804STRL-7P-ND
Single FETs, MOSFETs IRF2804STRL-7P-ND
N-Channel 40V 160A (Tc) 330W (Tc) Surface Mount D2PAK (7-Lead)

N-Channel 40V 160A (Tc) 330W (Tc) Surface Mount D2PAK (7-Lead)

Buy Now Datasheet
Singapore, Singapore
40V 160A MOSFET Transistor
278-IRF2804STRL-7P
40V 160A MOSFET Transistor 278-IRF2804STRL-7P
MOSFET N-CH 40V 160A D2PAK Product overview: IRF2804STRL-7P from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF2804STRL-7P can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 160A D2PAK Product overview: IRF2804STRL-7P from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF2804STRL-7P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2804STRL-7P - 1046419-IRF2804STRL-7P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2804STRL-7P
1046419-IRF2804STRL-7P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2804STRL-7P 1046419-IRF2804STRL-7P
Manufacturer: Infineon Technologies Win Source Part Number: 1046419-IRF2804STRL- 7P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (7-Lead) Dimension: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 160A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 260nC @ 10V Max Input Capacitance: 6930pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.6 mOhm @ 160A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Infineon Technologies
Win Source Part Number: 1046419-IRF2804STRL-7P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 330W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (7-Lead)
Dimension: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 160A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 260nC @ 10V
Max Input Capacitance: 6930pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.6 mOhm @ 160A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF2804STRL-7P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF2804STRL-7P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF2804STRL-7P
MOSFET N-CH 40V 160A D2PAK

MOSFET N-CH 40V 160A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF2804STRL-7P-ND 278-IRF2804STRL-7P 1046419-IRF2804STRL-7P IRF2804STRL-7P
Product Name Single FETs, MOSFETs 40V 160A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2804STRL-7P Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB Tube TO-263; SOT3; D2PAK (7-Lead) TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
PD 330000 milliwatts 330000 milliwatts
Unlock Full Specs
to access all available technical data