Infineon Technologies AG Single FETs, MOSFETs IRF150P220AKMA1

Description
N-Channel 150V 203A (Tc) 3.8W (Ta), 556W (Tc) Through Hole PG-TO247-3
Request a Quote Datasheet
Description
N-Channel 150V 203A (Tc) 3.8W (Ta), 556W (Tc) Through Hole PG-TO247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IRF150P220AKMA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRF150P220AKMA1-ND
Single FETs, MOSFETs 448-IRF150P220AKMA1-ND
N-Channel 150V 203A (Tc) 3.8W (Ta), 556W (Tc) Through Hole PG-TO247-3

N-Channel 150V 203A (Tc) 3.8W (Ta), 556W (Tc) Through Hole PG-TO247-3

Buy Now Datasheet
Singapore, Singapore
150V 203A MOSFET Transistor
278-IRF150P220AKMA1
150V 203A MOSFET Transistor 278-IRF150P220AKMA1
MOSFET N-CH 150V 203A TO247-3 Product overview: IRF150P220AKMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 203A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 203A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF150P220AKMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 203A TO247-3 Product overview: IRF150P220AKMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 203A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 203A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF150P220AKMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 984212-IRF150P220AKMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
984212-IRF150P220AKMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 984212-IRF150P220AKMA1
Win Source Part Number: 984212-IRF150P220AKM A1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: StrongIRFET™ Package: Tube Standard Package: 25 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 203A (Tc) Rds On (Max) @ Id, Vgs: 2.7mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4.6V @ 265µA Power Dissipation (Max): 3.8W (Ta), 556W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3 Gate Charge (Qg) (Max) @ Vgs: 200 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 12000 pF @ 75 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 448-IRF150P220AKMA1, SP005537809 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 984212-IRF150P220AKMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: StrongIRFET™
Package: Tube
Standard Package: 25
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 203A (Tc)
Rds On (Max) @ Id, Vgs: 2.7mOhm @ 100A, 10V
Vgs(th) (Max) @ Id: 4.6V @ 265µA
Power Dissipation (Max): 3.8W (Ta), 556W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: PG-TO247-3
Gate Charge (Qg) (Max) @ Vgs: 200 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 12000 pF @ 75 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: 448-IRF150P220AKMA1,SP005537809
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now
MOSFETs - 2583955 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583955
MOSFETs 2583955
INFINEON MOSFET IRF150P220AKMA1

INFINEON MOSFET IRF150P220AKMA1

Supplier's Site
MOSFETs - 2583955P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583955P
MOSFETs 2583955P
INFINEON MOSFET IRF150P220AKMA1

INFINEON MOSFET IRF150P220AKMA1

Supplier's Site
MOSFETs - 2583954 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583954
MOSFETs 2583954
INFINEON MOSFET IRF150P220AKMA1

INFINEON MOSFET IRF150P220AKMA1

Supplier's Site
Single FETs, MOSFETs - IRF150P220AKMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF150P220AKMA1
Single FETs, MOSFETs IRF150P220AKMA1
MOSFET N-CH 150V 203A TO247-3

MOSFET N-CH 150V 203A TO247-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF150P220AKMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF150P220AKMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF150P220AKMA1
MOSFET N-CH 150V 203A TO247-3

MOSFET N-CH 150V 203A TO247-3

Supplier's Site
Mosfet, N-Ch, 150V, 203A, To-247 Rohs Compliant Infineon - 22AJ2198 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 203A, To-247 Rohs Compliant Infineon
22AJ2198
Mosfet, N-Ch, 150V, 203A, To-247 Rohs Compliant Infineon 22AJ2198
MOSFET, N-CH, 150V, 203A, TO-247 ROHS COMPLIANT: YES

MOSFET, N-CH, 150V, 203A, TO-247 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-IRF150P220AKMA1-ND 278-IRF150P220AKMA1 984212-IRF150P220AKMA1 2583955 IRF150P220AKMA1 IRF150P220AKMA1 22AJ2198
Product Name Single FETs, MOSFETs 150V 203A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 150V, 203A, To-247 Rohs Compliant Infineon
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 Tube SOT3 TO-247; TO-247 TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts 150 volts
PD 556 milliwatts 3800 to 556000 milliwatts 3800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
Single FETs, MOSFETs - 64-4051-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers