Manufacturer: Infineon Technologies
Win Source Part Number: 1046480-IRF3709ZSTRR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 79W (Tc)
Family Name: IRF3709
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 87A (Tc)
Gate-Source Threshold Voltage: 2.25V @ 250μA
Max Gate Charge: 26nC @ 4.5V
Max Input Capacitance: 2130pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.3 mOhm @ 21A, 10V
Alternative Parts (Cross-Reference): STB85NF3LL; FDB6670AL; H7N0308LS; FDB7030L-Q;
Introduction Date: July 02, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
N-Channel 30V 87A (Tc) 79W (Tc) Surface Mount D2PAK
N-Channel 30V 87A (Tc) 79W (Tc) Surface Mount D2PAK
MOSFET N-CH 30V 87A D2PAK Product overview: IRF3709ZSTRRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 87A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 87A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3709ZSTRRPBF can be used for catalog matching and distributor lookup.
MOSFET MOSFT 30V 87A 6.3mOhm 17nC Qg
MOSFET N-CH 30V 87A D2PAK
PRICE/EA (MIN PURCH= 3200) N CHANNEL MOSFET, 30V, 87A, D2-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:87A; DRAIN SOURCE VOLTAGE VD. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors |
| Product Number | 1046480-IRF3709ZSTRRPBF | 448-IRF3709ZSTRRPBFTR-ND | 278-IRF3709ZSTRRPBF | 2144450 | 2144451P | IRF3709ZSTRRPBF | IRF3709ZSTRRPBF | 17500560 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3709ZSTRRPBF | Single FETs, MOSFETs | 30V 87A MOSFET Transistor | MOSFETs | MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | ||||
| V(BR)DSS | 30 volts | 30 volts | ||||||
| PD | 79000 milliwatts | 79 milliwatts | ||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |