Vishay Intertechnology, Inc. 100V 28A MOSFET Transistor IRF540STRL

Description
MOSFET N-CH 100V 28A D2PAK Product overview: IRF540STRL from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF540STRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 28A D2PAK Product overview: IRF540STRL from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF540STRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 28A MOSFET Transistor
278-IRF540STRL
100V 28A MOSFET Transistor 278-IRF540STRL
MOSFET N-CH 100V 28A D2PAK Product overview: IRF540STRL from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF540STRL can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 28A D2PAK Product overview: IRF540STRL from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF540STRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRF540STRL - 753727-IRF540STRL - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF540STRL
753727-IRF540STRL
FETs - Single - IRF540STRL 753727-IRF540STRL
Manufacturer: Vishay Siliconix Win Source Part Number: 753727-IRF540STRL Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK (TO-263) Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 3.7W, 150W Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 28A Rds On (Maximum) at Id, Vgs: 77mOhm at 17A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 72nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1700pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 753727-IRF540STRL
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK (TO-263)
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 3.7W, 150W
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 28A
Rds On (Maximum) at Id, Vgs: 77mOhm at 17A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 72nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1700pF at 25V

Buy Now
Single FETs, MOSFETs - IRF540STRL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF540STRL-ND
Single FETs, MOSFETs IRF540STRL-ND
N-Channel 100V 28A (Tc) 3.7W (Ta), 150W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 28A (Tc) 3.7W (Ta), 150W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF540STRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF540STRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF540STRL
MOSFET N-CH 100V 28A D2PAK

MOSFET N-CH 100V 28A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-IRF540STRL 753727-IRF540STRL IRF540STRL-ND IRF540STRL
Product Name 100V 28A MOSFET Transistor FETs - Single - IRF540STRL Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3700 milliwatts 3700 to 150000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data