Infineon Technologies AG Single FETs, MOSFETs IRF5802TRPBF

Description
N-Channel 150V 900mA (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6)
Request a Quote Datasheet
Description
N-Channel 150V 900mA (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF5802TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF5802TRPBFCT-ND
Single FETs, MOSFETs IRF5802TRPBFCT-ND
N-Channel 150V 900mA (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6)

N-Channel 150V 900mA (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6)

Buy Now Datasheet
Single FETs, MOSFETs - IRF5802TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF5802TRPBFDKR-ND
Single FETs, MOSFETs IRF5802TRPBFDKR-ND
N-Channel 150V 900mA (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6)

N-Channel 150V 900mA (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6)

Buy Now Datasheet
Single FETs, MOSFETs - IRF5802TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF5802TRPBFTR-ND
Single FETs, MOSFETs IRF5802TRPBFTR-ND
N-Channel 150V 900mA (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6)

N-Channel 150V 900mA (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6)

Buy Now Datasheet
Singapore, Singapore
150V 900MA MOSFET Transistor
278-IRF5802TRPBF
150V 900MA MOSFET Transistor 278-IRF5802TRPBF
MOSFET N-CH 150V 900MA MICRO6 Product overview: IRF5802TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 900MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 900MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF5802TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 900MA MICRO6 Product overview: IRF5802TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 900MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 900MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF5802TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5802TRPBF - 017440-IRF5802TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5802TRPBF
017440-IRF5802TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5802TRPBF 017440-IRF5802TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017440-IRF5802TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro6(TSOP-6) Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 900mA (Ta) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 6.8nC @ 10V Max Input Capacitance: 88pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 540mA, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 017440-IRF5802TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro6(TSOP-6)
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 900mA (Ta)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 6.8nC @ 10V
Max Input Capacitance: 88pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 540mA, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 2579290P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579290P
MOSFETs 2579290P
Infineon MOSFET IRF5802TRPBF

Infineon MOSFET IRF5802TRPBF

Supplier's Site
MOSFETs - 2579289 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579289
MOSFETs 2579289
Infineon MOSFET IRF5802TRPBF

Infineon MOSFET IRF5802TRPBF

Supplier's Site
MOSFETs - 2579290 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579290
MOSFETs 2579290
Infineon MOSFET IRF5802TRPBF

Infineon MOSFET IRF5802TRPBF

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 150V 0.9A 1200mOhm 4.5nC

MOSFET MOSFT 150V 0.9A 1200mOhm 4.5nC

Buy Now Datasheet
Single FETs, MOSFETs - IRF5802TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF5802TRPBF
Single FETs, MOSFETs IRF5802TRPBF
MOSFET N-CH 150V 900MA MICRO6

MOSFET N-CH 150V 900MA MICRO6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF5802TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF5802TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF5802TRPBF
MOSFET N-CH 150V 900MA MICRO6

MOSFET N-CH 150V 900MA MICRO6

Supplier's Site
Mosfet, N, 150V, Tsop-6; Transistor Polarity Infineon - 25M9807 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, 150V, Tsop-6; Transistor Polarity Infineon
25M9807
Mosfet, N, 150V, Tsop-6; Transistor Polarity Infineon 25M9807
MOSFET, N, 150V, TSOP-6; Transistor Polarity:N Channel; Continuous Drain Current Id:900mA; Drain Source Voltage Vds:150V; On Resistance Rds(on):1.2ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5.5V; Power Dissipation RoHS Compliant: Yes

MOSFET, N, 150V, TSOP-6; Transistor Polarity:N Channel; Continuous Drain Current Id:900mA; Drain Source Voltage Vds:150V; On Resistance Rds(on):1.2ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5.5V; Power Dissipation RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF5802TRPBFCT-ND 278-IRF5802TRPBF 017440-IRF5802TRPBF 2579290P IRF5802TRPBF IRF5802TRPBF IRF5802TRPBF 25M9807
Product Name Single FETs, MOSFETs 150V 900MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5802TRPBF MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N, 150V, Tsop-6; Transistor Polarity Infineon
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 Tape & Reel (TR) SOT3; SOT23; Micro6(TSOP-6) TSOP-6 SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts 150 volts 150 volts
Transconductance 5.50E-4 kS
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
600V IGBT Transistor - 279-AIKW20N60CTXKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
PD 166 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tube
View Details
7 suppliers