Vishay Precision Group Single FETs, MOSFETs IRF610PBF-BE3

Description
N-Channel 200V 3.3A (Tc) 36W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 200V 3.3A (Tc) 36W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRF610PBF-BE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRF610PBF-BE3-ND
Single FETs, MOSFETs 742-IRF610PBF-BE3-ND
N-Channel 200V 3.3A (Tc) 36W (Tc) Through Hole TO-220AB

N-Channel 200V 3.3A (Tc) 36W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF610PBF-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF610PBF-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF610PBF-BE3
MOSFET N-CH 200V 3.3A TO220AB

MOSFET N-CH 200V 3.3A TO220AB

Supplier's Site
Mosfet, N-Ch, 200V, 3.3A, To-220Ab; Channel Type Vishay - 78AH6377 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 3.3A, To-220Ab; Channel Type Vishay
78AH6377
Mosfet, N-Ch, 200V, 3.3A, To-220Ab; Channel Type Vishay 78AH6377
MOSFET, N-CH, 200V, 3.3A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:3.3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 200V, 3.3A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:3.3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-IRF610PBF-BE3-ND IRF610PBF-BE3 78AH6377
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 200V, 3.3A, To-220Ab; Channel Type Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

60V 5.8A MOSFET Transistor - 278-AUIRF7640S2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
View Details
7 suppliers