Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2804PBF IRF2804PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069249-IRF2804PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Family Name: IRF2804 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 240nC @ 10V Max Input Capacitance: 6450pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.3 mOhm @ 75A, 10V Alternative Parts (Cross-Reference): BUK953R2-40B; BUK953R2-40B,127; IXTP300N04T2; IXTP270N04T4; Introduction Date: August 25, 2005 ECCN: EAR99 Country of Origin: China, Germany, Mexico, Philippines, Republic of Korea, Taiwan, United Kingdom Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069249-IRF2804PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Family Name: IRF2804 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 240nC @ 10V Max Input Capacitance: 6450pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.3 mOhm @ 75A, 10V Alternative Parts (Cross-Reference): BUK953R2-40B; BUK953R2-40B,127; IXTP300N04T2; IXTP270N04T4; Introduction Date: August 25, 2005 ECCN: EAR99 Country of Origin: China, Germany, Mexico, Philippines, Republic of Korea, Taiwan, United Kingdom Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2804PBF - 069249-IRF2804PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2804PBF
069249-IRF2804PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2804PBF 069249-IRF2804PBF
Manufacturer: Infineon Technologies Win Source Part Number: 069249-IRF2804PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Family Name: IRF2804 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 240nC @ 10V Max Input Capacitance: 6450pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.3 mOhm @ 75A, 10V Alternative Parts (Cross-Reference): BUK953R2-40B; BUK953R2-40B,127; IXTP300N04T2; IXTP270N04T4; Introduction Date: August 25, 2005 ECCN: EAR99 Country of Origin: China, Germany, Mexico, Philippines, Republic of Korea, Taiwan, United Kingdom Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Infineon Technologies
Win Source Part Number: 069249-IRF2804PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Family Name: IRF2804
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 240nC @ 10V
Max Input Capacitance: 6450pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.3 mOhm @ 75A, 10V
Alternative Parts (Cross-Reference): BUK953R2-40B; BUK953R2-40B,127; IXTP300N04T2; IXTP270N04T4;
Introduction Date: August 25, 2005
ECCN: EAR99
Country of Origin: China, Germany, Mexico, Philippines, Republic of Korea, Taiwan, United Kingdom
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Single FETs, MOSFETs - IRF2804PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF2804PBF-ND
Single FETs, MOSFETs IRF2804PBF-ND
N-Channel 40V 75A (Tc) 300W (Tc) Through Hole TO-220AB

N-Channel 40V 75A (Tc) 300W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFETs - 7165558 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7165558
MOSFETs 7165558
MOSFET N-Channel 40V 280A TO220

MOSFET N-Channel 40V 280A TO220

Supplier's Site
MOSFETs - 7165558P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7165558P
MOSFETs 7165558P
MOSFET N-Channel 40V 280A TO220

MOSFET N-Channel 40V 280A TO220

Supplier's Site
MOSFETs - 1657622 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1657622
MOSFETs 1657622
MOSFET N-Channel 40V 280A TO220

MOSFET N-Channel 40V 280A TO220

Supplier's Site
Singapore, Singapore
40V 75A MOSFET Transistor
278-IRF2804PBF
40V 75A MOSFET Transistor 278-IRF2804PBF
MOSFET N-CH 40V 75A TO220AB Product overview: IRF2804PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF2804PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 75A TO220AB Product overview: IRF2804PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF2804PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF2804PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF2804PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF2804PBF
MOSFET N-CH 40V 75A TO220AB

MOSFET N-CH 40V 75A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 40V 280A 2.3mOhm 160nC Qg

MOSFET MOSFT 40V 280A 2.3mOhm 160nC Qg

Buy Now Datasheet
Mosfet, N-Ch, 40V, 280A, 175Deg C, 330W; Channel Type Infineon - 33X8392 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 280A, 175Deg C, 330W; Channel Type Infineon
33X8392
Mosfet, N-Ch, 40V, 280A, 175Deg C, 330W; Channel Type Infineon 33X8392
MOSFET, N-CH, 40V, 280A, 175DEG C, 330W; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:280A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 40V, 280A, 175DEG C, 330W; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:280A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF2804PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF2804PBF
Single FETs, MOSFETs IRF2804PBF
MOSFET N-CH 40V 75A TO220AB

MOSFET N-CH 40V 75A TO220AB

Supplier's Site Datasheet
MOSFET, Power;N-Ch;VDSS 40V;RDS(ON) 1.8Milliohms;ID 280A;TO-220AB;PD 330W;-55de - 70016946 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 40V;RDS(ON) 1.8Milliohms;ID 280A;TO-220AB;PD 330W;-55de
70016946
MOSFET, Power;N-Ch;VDSS 40V;RDS(ON) 1.8Milliohms;ID 280A;TO-220AB;PD 330W;-55de 70016946
Specifically designed for Automotive applications, this HEXFET® Power MOSFET utilizes the latest processing techniques to achieve extremely low on-resistance per silicon area. Additional features of this design are a 175°C junction operating temperature, fast switching speed and improved repetitive avalanche rating . These features combine to make this design an extremely efficient and reliable device for use in Automotive applications and a wide variety of other applications. Features: Advanced Process Technology Ultra Low On-Resistance 175°C Operating Temperature Fast Switching Repetitive Avalanche Allowed Up to Tj Max. Lead-Free

Specifically designed for Automotive applications, this HEXFET® Power MOSFET utilizes the latest processing techniques to achieve extremely low on-resistance per silicon area. Additional features of this design are a 175°C junction operating temperature, fast switching speed and improved repetitive avalanche rating . These features combine to make this design an extremely efficient and reliable device for use in Automotive applications and a wide variety of other applications. Features:

  • Advanced Process Technology
  • Ultra Low On-Resistance
  • 175°C Operating Temperature
  • Fast Switching
  • Repetitive Avalanche Allowed Up to Tj Max.
  • Lead-Free
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 069249-IRF2804PBF IRF2804PBF-ND 7165558 7165558P 278-IRF2804PBF IRF2804PBF IRF2804PBF 33X8392 IRF2804PBF 70016946
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2804PBF Single FETs, MOSFETs MOSFETs MOSFETs 40V 75A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 40V, 280A, 175Deg C, 330W; Channel Type Infineon Single FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 40V;RDS(ON) 1.8Milliohms;ID 280A;TO-220AB;PD 330W;-55de
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 40 volts 40 volts 40 volts 40 volts
PD 300000 milliwatts 330 milliwatts 300000 milliwatts 330000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; To-220 TO-220; TO-220 Tube TO-220; TO-220-3 TO-3 TO-220; TO-220-3 TO-220
Unlock Full Specs
to access all available technical data