Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF624PBF IRF624PBF

Description
Manufacturer: Vishay Win Source Part Number: 040687-IRF624PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 4.4A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 260pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.1 Ohm @ 2.6A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 040687-IRF624PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 4.4A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 260pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.1 Ohm @ 2.6A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF624PBF - 040687-IRF624PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF624PBF
040687-IRF624PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF624PBF 040687-IRF624PBF
Manufacturer: Vishay Win Source Part Number: 040687-IRF624PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 4.4A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 260pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.1 Ohm @ 2.6A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 040687-IRF624PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 4.4A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 260pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.1 Ohm @ 2.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 250V 4.4A MOSFET Transistor
2088-IRF624PBF
N-Channel 250V 4.4A MOSFET Transistor 2088-IRF624PBF
250V 4.4A N-Channel MOSFET TO-220AB 1.1R Product overview: IRF624PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 4.4A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRF624PBF can be used for catalog matching and distributor lookup.

250V 4.4A N-Channel MOSFET TO-220AB 1.1R Product overview: IRF624PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 4.4A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRF624PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF624PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF624PBF-ND
Single FETs, MOSFETs IRF624PBF-ND
N-Channel 250V 4.4A (Tc) 50W (Tc) Through Hole TO-220AB

N-Channel 250V 4.4A (Tc) 50W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 250V HEXFET MOSFET

MOSFET N-CH 250V HEXFET MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF624PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF624PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF624PBF
MOSFET N-CH 250V 4.4A TO220AB

MOSFET N-CH 250V 4.4A TO220AB

Supplier's Site
N Channel Mosfet, 250V, 4.4A To-220; Channel Type Vishay - 63J7336 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 250V, 4.4A To-220; Channel Type Vishay
63J7336
N Channel Mosfet, 250V, 4.4A To-220; Channel Type Vishay 63J7336
N CHANNEL MOSFET, 250V, 4.4A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:4.4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:-; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 250V, 4.4A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:4.4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 040687-IRF624PBF 2088-IRF624PBF IRF624PBF-ND IRF624PBF IRF624PBF 63J7336
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF624PBF N-Channel 250V 4.4A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 250V, 4.4A To-220; Channel Type Vishay
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 250 volts
PD 50000 milliwatts 50000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers
Single FETs, MOSFETs - 448-AIMBG120R080M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers