Manufacturer: Infineon Technologies
Win Source Part Number: 015761-IRF4104SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Family Name: IRF4104S
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 100nC @ 10V
Max Input Capacitance: 3000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.5 mOhm @ 75A, 10V
Alternative Parts (Cross-Reference): IRF4104S; H7N0405LMTL-E; H7N0401LS-E; H7N0401LM;
Introduction Date: July 02, 2004
ECCN: EAR99
Country of Origin: China, Mexico, Republic of Korea
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 40V 75A D2PAK Product overview: IRF4104SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF4104SPBF can be used for catalog matching and distributor lookup.
N-Channel 40V 75A (Tc) 140W (Tc) Surface Mount D2PAK
MOSFET TRANSISTOR, N CHANNEL, 120 A, 40 V, 5.5 MOHM, 10 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET 40V 1 N-CH HEXFET 5.5mOhms 68nC
MOSFET N-CH 40V 75A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 015761-IRF4104SPBF | 278-IRF4104SPBF | IRF4104SPBF-ND | 66776870 | IRF4104SPBF | IRF4104SPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF4104SPBF | 40V 75A MOSFET Transistor | Single FETs, MOSFETs | Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 40 volts | 40 volts | ||||
| PD | 140000 milliwatts | 140 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |