The IRF634 is an N-channel MOSFET designed for switching applications, with a drain-source voltage rating of 250 V and a continuous drain current of 8 A at 25°C. It is housed in a TO-220 package and has a maximum drain-source on-resistance of 0.45 Ω at a gate-source voltage of 10 V. The device supports a pulsed drain current of 32 A and features a single pulse avalanche energy rating of 300 mJ. Thermal resistance from junction to case is 1.56 °C/W. The storage and operating junction temperature range spans from -65°C to 150°C. It is avalanche rated and meets the specified electrical and thermal criteria outlined for the TO-220 package variant in the series.
N-Channel 250V 8A (Tc) 80W (Tc) Through Hole TO-220
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | IRF634ST-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |