Infineon Technologies AG Single FETs, MOSFETs IRF6215SPBF

Description
P-Channel 150V 13A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
P-Channel 150V 13A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF6215SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6215SPBF-ND
Single FETs, MOSFETs IRF6215SPBF-ND
P-Channel 150V 13A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount D2PAK

P-Channel 150V 13A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
150V 13A MOSFET Transistor
278-IRF6215SPBF
150V 13A MOSFET Transistor 278-IRF6215SPBF
MOSFET P-CH 150V 13A D2PAK Product overview: IRF6215SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6215SPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 150V 13A D2PAK Product overview: IRF6215SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6215SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6215SPBF - 069297-IRF6215SPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6215SPBF
069297-IRF6215SPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6215SPBF 069297-IRF6215SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069297-IRF6215SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.8W (Ta), 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 13A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 66nC @ 10V Max Input Capacitance: 860pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 290 mOhm @ 6.6A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069297-IRF6215SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.8W (Ta), 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 13A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 66nC @ 10V
Max Input Capacitance: 860pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 290 mOhm @ 6.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRF6215SPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF6215SPBF
Single FETs, MOSFETs IRF6215SPBF
MOSFET P-CH 150V 13A D2PAK

MOSFET P-CH 150V 13A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6215SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6215SPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6215SPBF
MOSFET P-CH 150V 13A D2PAK

MOSFET P-CH 150V 13A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF6215SPBF-ND 278-IRF6215SPBF 069297-IRF6215SPBF IRF6215SPBF IRF6215SPBF
Product Name Single FETs, MOSFETs 150V 13A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6215SPBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tube TO-263; SOT3; D2PAK TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 3800 milliwatts 3800 to 110000 milliwatts 3800 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF2903ZS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers