Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IRF40R207

Description
Win Source Part Number: 962087-IRF40R207 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HEXFET®, StrongIRFET™ Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 56A (Tc) Rds On (Max) @ Id, Vgs: 5.1mOhm @ 55A, 10V Vgs(th) (Max) @ Id: 3.9V @ 50µA Power Dissipation (Max): 83W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3 Gate Charge (Qg) (Max) @ Vgs: 68 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2110 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): FDD9410-F085; DMTH4007LK3-13; DMTH4007LK3Q-13; IRFR7446TRPBF; IRFR7446PBF; SIR460DP-T1-GE3SP001 564382; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IRF40R207CT,SP001564 382,IRF40R207DKR,IRF 40R207TR,IRF40R207-N D Base Product Number: IRF40R207 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 962087-IRF40R207 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HEXFET®, StrongIRFET™ Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 56A (Tc) Rds On (Max) @ Id, Vgs: 5.1mOhm @ 55A, 10V Vgs(th) (Max) @ Id: 3.9V @ 50µA Power Dissipation (Max): 83W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3 Gate Charge (Qg) (Max) @ Vgs: 68 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2110 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): FDD9410-F085; DMTH4007LK3-13; DMTH4007LK3Q-13; IRFR7446TRPBF; IRFR7446PBF; SIR460DP-T1-GE3SP001 564382; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IRF40R207CT,SP001564 382,IRF40R207DKR,IRF 40R207TR,IRF40R207-N D Base Product Number: IRF40R207 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 962087-IRF40R207 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
962087-IRF40R207
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 962087-IRF40R207
Win Source Part Number: 962087-IRF40R207 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HEXFET®, StrongIRFET™ Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 56A (Tc) Rds On (Max) @ Id, Vgs: 5.1mOhm @ 55A, 10V Vgs(th) (Max) @ Id: 3.9V @ 50µA Power Dissipation (Max): 83W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3 Gate Charge (Qg) (Max) @ Vgs: 68 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2110 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): FDD9410-F085; DMTH4007LK3-13; DMTH4007LK3Q-13; IRFR7446TRPBF; IRFR7446PBF; SIR460DP-T1-GE3SP001 564382; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IRF40R207CT,SP001564 382,IRF40R207DKR,IRF 40R207TR,IRF40R207-N D Base Product Number: IRF40R207 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Win Source Part Number: 962087-IRF40R207
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HEXFET®, StrongIRFET™
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 56A (Tc)
Rds On (Max) @ Id, Vgs: 5.1mOhm @ 55A, 10V
Vgs(th) (Max) @ Id: 3.9V @ 50µA
Power Dissipation (Max): 83W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3
Gate Charge (Qg) (Max) @ Vgs: 68 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2110 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): FDD9410-F085; DMTH4007LK3-13; DMTH4007LK3Q-13; IRFR7446TRPBF; IRFR7446PBF; SIR460DP-T1-GE3SP001564382;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IRF40R207CT,SP001564382,IRF40R207DKR,IRF40R207TR,IRF40R207-ND
Base Product Number: IRF40R207
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Buy Now Datasheet
MOSFETs - 2579288 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579288
MOSFETs 2579288
Infineon MOSFET IRF40R207

Infineon MOSFET IRF40R207

Supplier's Site
MOSFETs - 2579288P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579288P
MOSFETs 2579288P
Infineon MOSFET IRF40R207

Infineon MOSFET IRF40R207

Supplier's Site
MOSFETs - 2579287 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579287
MOSFETs 2579287
Infineon MOSFET IRF40R207

Infineon MOSFET IRF40R207

Supplier's Site
Singapore, Singapore
40V 56A TO252 MOSFET Transistor
278-IRF40R207
40V 56A TO252 MOSFET Transistor 278-IRF40R207
MOSFET N-CH 40V 56A TO252 Product overview: IRF40R207 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 56A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 56A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF40R207 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 56A TO252 Product overview: IRF40R207 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 56A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 56A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF40R207 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF40R207CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF40R207CT-ND
Single FETs, MOSFETs IRF40R207CT-ND
N-Channel 40V 56A (Tc) 83W (Tc) Surface Mount PG-TO252-3

N-Channel 40V 56A (Tc) 83W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IRF40R207DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF40R207DKR-ND
Single FETs, MOSFETs IRF40R207DKR-ND
N-Channel 40V 56A (Tc) 83W (Tc) Surface Mount PG-TO252-3

N-Channel 40V 56A (Tc) 83W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IRF40R207TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF40R207TR-ND
Single FETs, MOSFETs IRF40R207TR-ND
N-Channel 40V 56A (Tc) 83W (Tc) Surface Mount PG-TO252-3

N-Channel 40V 56A (Tc) 83W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF40R207 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF40R207
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF40R207
MOSFET N-CH 40V 56A TO252

MOSFET N-CH 40V 56A TO252

Supplier's Site
Single FETs, MOSFETs - IRF40R207 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF40R207
Single FETs, MOSFETs IRF40R207
MOSFET N-CH 40V 56A TO252

MOSFET N-CH 40V 56A TO252

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF40R207
Triode/MOS Tube/Transistor >> MOSFETs IRF40R207
40V 56A 5.1mΩ@55A,10V 83W 3.9V@50uA null TO-252-3 MOSFETs ROHS

40V 56A 5.1mΩ@55A,10V 83W 3.9V@50uA null TO-252-3 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 90A, To-252; Transistor Polarity Infineon - 34AC1771 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 90A, To-252; Transistor Polarity Infineon
34AC1771
Mosfet, N-Ch, 40V, 90A, To-252; Transistor Polarity Infineon 34AC1771
MOSFET, N-CH, 40V, 90A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:90A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0042ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 40V, 90A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:90A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0042ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 962087-IRF40R207 2579288 278-IRF40R207 IRF40R207CT-ND IRF40R207 IRF40R207 IRF40R207 34AC1771
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs 40V 56A TO252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N-Ch, 40V, 90A, To-252; Transistor Polarity Infineon
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 83000 milliwatts 83 milliwatts 83000 milliwatts 83000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 TO-252 (DPAK); TO-252 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Surface Mount TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK) TO-3; TO-252 (DPAK)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data