MOSFET P-CH 150V 2.2A 8SO Product overview: IRF6216TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6216TRPBF can be used for catalog matching and distributor lookup.
HEXFET Power MOSFET
HEXFET Power MOSFET
P-Channel 150V 2.2A (Ta) 2.5W (Ta) Surface Mount 8-SO
Manufacturer: Infineon Technologies
Win Source Part Number: 017447-IRF6216TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: IRF6216
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 2.2A (Ta)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 49nC @ 10V
Max Input Capacitance: 1280pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 240 mOhm @ 1.3A, 10V
Alternative Parts (Cross-Reference): Si4455DY-T1-GE3; Si4455DY-T1-E3; IRF6216TR;
Introduction Date: June 06, 2005
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
150V 2.2A 240mΩ@10V,1.3A 2.5W 5V@250uA P Channel SOP-8 MOSFETs ROHS
MOSFET P-CH 150V 2.2A 8SO
MOSFET Transistor; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:2.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:2.5W RoHS Compliant: Yes
MOSFET P-CH 150V 2.2A 8SO
MOSFET MOSFT PCh -150V -2.2A 240mOhm 33nC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRF6216TRPBF | IRF6216TRPBF | IRF6216TRPBFTR-ND | 017447-IRF6216TRPBF | IRF6216TRPBF | IRF6216TRPBF | 73R1190 | IRF6216TRPBF | IRF6216TRPBF |
| Product Name | 150V 2.2A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6216TRPBF | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs | Mosfet Transistor; Channel Type Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| PD | 2500 milliwatts | 2500 milliwatts | 2500 milliwatts | 2500 milliwatts | 2500 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Package Type | Tape & Reel (TR) | SO-8; SO-8 | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | 8-SOIC (0.154", 3.90mm Width) | TO-3 | 8-SOIC (0.154, 3.90mm Width) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel |