Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3711LPBF IRF3711LPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 875006-IRF3711LPBF Series: HEXFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 110A (Tc) 3.1W (Ta), 120W (Tc) Through Hole TO-262 Package: Tube Package: TO-262-3 Long Leads, I2Pak, TO-262AA Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-262 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 875006-IRF3711LPBF Series: HEXFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 110A (Tc) 3.1W (Ta), 120W (Tc) Through Hole TO-262 Package: Tube Package: TO-262-3 Long Leads, I2Pak, TO-262AA Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-262 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3711LPBF - 875006-IRF3711LPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3711LPBF
875006-IRF3711LPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3711LPBF 875006-IRF3711LPBF
Manufacturer: Infineon Technologies Win Source Part Number: 875006-IRF3711LPBF Series: HEXFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 110A (Tc) 3.1W (Ta), 120W (Tc) Through Hole TO-262 Package: Tube Package: TO-262-3 Long Leads, I2Pak, TO-262AA Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-262 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 875006-IRF3711LPBF
Series: HEXFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 110A (Tc) 3.1W (Ta), 120W (Tc) Through Hole TO-262
Package: Tube
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-262
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
20V 110A MOSFET Transistor
278-IRF3711LPBF
20V 110A MOSFET Transistor 278-IRF3711LPBF
MOSFET N-CH 20V 110A TO262 Product overview: IRF3711LPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3711LPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 110A TO262 Product overview: IRF3711LPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3711LPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF3711LPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3711LPBF-ND
Single FETs, MOSFETs IRF3711LPBF-ND
N-Channel 20V 110A (Tc) 3.1W (Ta), 120W (Tc) Through Hole TO-262

N-Channel 20V 110A (Tc) 3.1W (Ta), 120W (Tc) Through Hole TO-262

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF3711LPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF3711LPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF3711LPBF
MOSFET N-CH 20V 110A TO262

MOSFET N-CH 20V 110A TO262

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 875006-IRF3711LPBF 278-IRF3711LPBF IRF3711LPBF-ND IRF3711LPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3711LPBF 20V 110A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7484QTR - 1020729-AUIRF7484QTR - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 2500 milliwatts
View Details
6 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details