Manufacturer: Infineon Technologies
Win Source Part Number: 1046476-IRF3709ZPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 79W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 87A (Tc)
Gate-Source Threshold Voltage: 2.25V @ 250μA
Max Gate Charge: 26nC @ 4.5V
Max Input Capacitance: 2130pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.3 mOhm @ 21A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
N-Channel 30V 87A (Tc) 79W (Tc) Through Hole TO-220AB
MOSFET N-CH 30V 87A TO220AB Product overview: IRF3709ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 87A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 87A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3709ZPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 87A TO220AB
MOSFET N-CH 30V 87A TO-220AB
MOSFET MOSFT 30V 87A 6.3mOhm 17nC Qg
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1046476-IRF3709ZPBF | IRF3709ZPBF-ND | 278-IRF3709ZPBF | IRF3709ZPBF | 376-IRF3709ZPBF | IRF3709ZPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3709ZPBF | Single FETs, MOSFETs | 30V 87A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 30V 87A TO-220AB | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | ||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||
| PD | 79000 milliwatts | 79000 milliwatts | 79 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | Tube | TO-220; TO-220-3 |