Infineon Technologies AG 30V 62A MOSFET Transistor IRF3708STRL

Description
MOSFET N-CH 30V 62A D2PAK Product overview: IRF3708STRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 62A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 62A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3708STRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 62A D2PAK Product overview: IRF3708STRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 62A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 62A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3708STRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 62A MOSFET Transistor
278-IRF3708STRL
30V 62A MOSFET Transistor 278-IRF3708STRL
MOSFET N-CH 30V 62A D2PAK Product overview: IRF3708STRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 62A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 62A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3708STRL can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 62A D2PAK Product overview: IRF3708STRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 62A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 62A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3708STRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3708STRL - 1046471-IRF3708STRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3708STRL
1046471-IRF3708STRL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3708STRL 1046471-IRF3708STRL
Manufacturer: Infineon Technologies Win Source Part Number: 1046471-IRF3708STRL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 87W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.8V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 62A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 24nC @ 4.5V Max Input Capacitance: 2417pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 12 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046471-IRF3708STRL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 87W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.8V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 62A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 24nC @ 4.5V
Max Input Capacitance: 2417pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 12 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRF3708STRL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3708STRL-ND
Single FETs, MOSFETs IRF3708STRL-ND
N-Channel 30V 62A (Tc) 87W (Tc) Surface Mount D2PAK

N-Channel 30V 62A (Tc) 87W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF3708STRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF3708STRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF3708STRL
MOSFET N-CH 30V 62A D2PAK

MOSFET N-CH 30V 62A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-IRF3708STRL 1046471-IRF3708STRL IRF3708STRL-ND IRF3708STRL
Product Name 30V 62A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3708STRL Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 87000 milliwatts 87000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data