Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5810 IRF5810

Description
Manufacturer: Infineon Technologies Win Source Part Number: 121156-IRF5810 Packaging: Tube/Rail Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 6-TSOP Maximum Power Dissipation: 960mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.9A Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 9.6nC @ 4.5V Max Input Capacitance: 650pF @ 16V Maximum Rds On at Id,Vgs: 90 mOhm @ 2.9A, 4.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 121156-IRF5810 Packaging: Tube/Rail Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 6-TSOP Maximum Power Dissipation: 960mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.9A Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 9.6nC @ 4.5V Max Input Capacitance: 650pF @ 16V Maximum Rds On at Id,Vgs: 90 mOhm @ 2.9A, 4.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5810 - 121156-IRF5810 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5810
121156-IRF5810
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5810 121156-IRF5810
Manufacturer: Infineon Technologies Win Source Part Number: 121156-IRF5810 Packaging: Tube/Rail Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 6-TSOP Maximum Power Dissipation: 960mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.9A Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 9.6nC @ 4.5V Max Input Capacitance: 650pF @ 16V Maximum Rds On at Id,Vgs: 90 mOhm @ 2.9A, 4.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Infineon Technologies
Win Source Part Number: 121156-IRF5810
Packaging: Tube/Rail
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 6-TSOP
Maximum Power Dissipation: 960mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.9A
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 9.6nC @ 4.5V
Max Input Capacitance: 650pF @ 16V
Maximum Rds On at Id,Vgs: 90 mOhm @ 2.9A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
FET, MOSFET Arrays - IRF5810-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF5810-ND
FET, MOSFET Arrays IRF5810-ND
Mosfet Array 2 P-Channel (Dual) 20V 2.9A 960mW Surface Mount 6-TSOP

Mosfet Array 2 P-Channel (Dual) 20V 2.9A 960mW Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
20V 2.9A MOSFET Transistor
289-IRF5810
20V 2.9A MOSFET Transistor 289-IRF5810
MOSFET 2P-CH 20V 2.9A 6TSOP Product overview: IRF5810 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF5810 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 2.9A 6TSOP Product overview: IRF5810 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF5810 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF5810 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF5810
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF5810
MOSFET 2P-CH 20V 2.9A 6TSOP

MOSFET 2P-CH 20V 2.9A 6TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 121156-IRF5810 IRF5810-ND 289-IRF5810 IRF5810
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5810 FET, MOSFET Arrays 20V 2.9A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
Single FETs, MOSFETs - AUIRFS4310-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers