Manufacturer: Infineon Technologies
Win Source Part Number: 017426-IRF3710ZSTRLP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 160W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 59A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 120nC @ 10V
Max Input Capacitance: 2900pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 18 mOhm @ 35A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Power Field-Effect Transistor, 59A I(D), 100V, 0.018ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB
Power Field-Effect Transistor, 59A I(D), 100V, 0.018ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB
N-Channel 100V 59A (Tc) 160W (Tc) Surface Mount D2PAK
N-Channel 100V 59A (Tc) 160W (Tc) Surface Mount D2PAK
N-Channel 100V 59A (Tc) 160W (Tc) Surface Mount D2PAK
MOSFET N-Ch 100V 59A HEXFET TO-262
MOSFET N-Ch 100V 59A HEXFET TO-262
MOSFET N-Ch 100V 59A HEXFET TO-262
MOSFET N-CH 100V 59A D2PAK Product overview: IRF3710ZSTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 59A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 59A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3710ZSTRLPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 59A D2PAK
MOSFET MOSFT 100V 59A 18mOhm 82nC Qg
MOSFET N-CH 100V 59A D2PAK
MOSFET, N-CH, 100V, 59A, 175DEG C, 160W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:59A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
| Win Source Electronics | Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 017426-IRF3710ZSTRLPBF | IRF3710ZSTRLPBF | IRF3710ZSTRLPBFCT-ND | 1623302 | 1623302P | 278-IRF3710ZSTRLPBF | IRF3710ZSTRLPBF | IRF3710ZSTRLPBF | IRF3710ZSTRLPBF | 32AC7469 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3710ZSTRLPBF | Single FETs, MOSFETs | MOSFETs | MOSFETs | 100V 59A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 100V, 59A, 175Deg C, 160W; Channel Type Infineon | |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | |||||||
| PD | 160000 milliwatts | 160 milliwatts | 160000 milliwatts | |||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||||
| Package Type | TO-263; SOT3; D2PAK | D2PAK | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2pak | TO-263; TO-263 | Tape & Reel (TR) | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-3 |