Vishay Intertechnology, Inc. Single FETs, MOSFETs IRF630STRRPBF

Description
N-Channel 200V 9A (Tc) 3W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 200V 9A (Tc) 3W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF630STRRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF630STRRPBFTR-ND
Single FETs, MOSFETs IRF630STRRPBFTR-ND
N-Channel 200V 9A (Tc) 3W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 200V 9A (Tc) 3W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - IRF630STRRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF630STRRPBFCT-ND
Single FETs, MOSFETs IRF630STRRPBFCT-ND
N-Channel 200V 9A (Tc) 3W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 200V 9A (Tc) 3W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - IRF630STRRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF630STRRPBFDKR-ND
Single FETs, MOSFETs IRF630STRRPBFDKR-ND
N-Channel 200V 9A (Tc) 3W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 200V 9A (Tc) 3W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF630STRRPBF - 126311-IRF630STRRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF630STRRPBF
126311-IRF630STRRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF630STRRPBF 126311-IRF630STRRPBF
Manufacturer: Vishay Win Source Part Number: 126311-IRF630STRRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 74W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK (TO-263) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 400 mOhm @ 5.4A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 126311-IRF630STRRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 74W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK (TO-263)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 43nC @ 10V
Max Input Capacitance: 800pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 400 mOhm @ 5.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 200V 9A MOSFET Transistor
278-IRF630STRRPBF
N-Channel SMD 200V 9A MOSFET Transistor 278-IRF630STRRPBF
N-Channel MOSFET, 200V, 9A, 400mR, TO-263, SMD Product overview: IRF630STRRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 200V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF630STRRPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 200V, 9A, 400mR, TO-263, SMD Product overview: IRF630STRRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 200V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF630STRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF630STRRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF630STRRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF630STRRPBF
MOSFET N-CH 200V 9A D2PAK

MOSFET N-CH 200V 9A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chan 200V 9.0 Amp

MOSFET N-Chan 200V 9.0 Amp

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF630STRRPBFTR-ND 126311-IRF630STRRPBF 278-IRF630STRRPBF IRF630STRRPBF IRF630STRRPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF630STRRPBF N-Channel SMD 200V 9A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK (TO-263) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080K3S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tube; Tube
View Details
2 suppliers
Automotive MOSFET - AUIRF7669L2TR - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 3 to 5 volts
View Details
7 suppliers