Infineon Technologies AG 150V 43A MOSFET Transistor IRF3415SPBF

Description
MOSFET N-CH 150V 43A D2PAK Product overview: IRF3415SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 43A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 43A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3415SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 150V 43A D2PAK Product overview: IRF3415SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 43A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 43A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3415SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 43A MOSFET Transistor
278-IRF3415SPBF
150V 43A MOSFET Transistor 278-IRF3415SPBF
MOSFET N-CH 150V 43A D2PAK Product overview: IRF3415SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 43A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 43A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3415SPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 43A D2PAK Product overview: IRF3415SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 43A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 43A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3415SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF3415SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3415SPBF-ND
Single FETs, MOSFETs IRF3415SPBF-ND
N-Channel 150V 43A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK

N-Channel 150V 43A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK

Buy Now Datasheet
FETs - Single - IRF3415SPBF - 714543-IRF3415SPBF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF3415SPBF
714543-IRF3415SPBF
FETs - Single - IRF3415SPBF 714543-IRF3415SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 714543-IRF3415SPBF Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 3.8W, 200W Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 150V Id - Continuous Drain Current: 43A Rds On (Maximum) at Id, Vgs: 42mOhm at 22A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 200nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 2400pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 714543-IRF3415SPBF
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 3.8W, 200W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 150V
Id - Continuous Drain Current: 43A
Rds On (Maximum) at Id, Vgs: 42mOhm at 22A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 200nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 2400pF at 25V

Buy Now
Transistor - 17296407 - Radwell International
Willingboro, NJ, United States
Transistor
17296407
Transistor 17296407
N CHANNEL MOSFET, 150V, 43A, D2-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:43A; DRAIN SOURCE VOLTAGE VDS:150V; ON RESISTANCE RDS(. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 150V, 43A, D2-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:43A; DRAIN SOURCE VOLTAGE VDS:150V; ON RESISTANCE RDS(. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Transistors - MOSFETs - IRF3415SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
IRF3415SPBF
Integrated Circuits (ICs) - Transistors - MOSFETs IRF3415SPBF
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors RF Transistors
Product Number 278-IRF3415SPBF IRF3415SPBF-ND 714543-IRF3415SPBF 17296407 IRF3415SPBF
Product Name 150V 43A MOSFET Transistor Single FETs, MOSFETs FETs - Single - IRF3415SPBF Transistor Integrated Circuits (ICs) - Transistors - MOSFETs
PD 3800 milliwatts 3800 to 200000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3
Packing Method Tube Tube; Tube
Unlock Full Specs
to access all available technical data