P-Channel 150V 2.2A (Ta) 2.5W (Ta) Surface Mount 8-SO
MOSFET P-CH 150V 2.2A 8SO Product overview: IRF6216PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6216PBF can be used for catalog matching and distributor lookup.
MOSFET P-CH 150V 2.2A 8SO
MOSFET P-CH 150V 2.2A 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF6216PBF-ND | 278-IRF6216PBF | IRF6216PBF | IRF6216PBF |
| Product Name | Single FETs, MOSFETs | 150V 2.2A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tube | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154", 3.90mm Width) |
| PD | 2500 milliwatts | 2500 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |