Vishay Intertechnology, Inc. MOSFETs IRF520PBF

Description
N channel Mosfet
Request a Quote Datasheet
Description
N channel Mosfet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2567271P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567271P
MOSFETs 2567271P
N channel Mosfet

N channel Mosfet

Supplier's Site
MOSFETs - 2567271 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567271
MOSFETs 2567271
N channel Mosfet

N channel Mosfet

Supplier's Site
MOSFETs - 2567270 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567270
MOSFETs 2567270
N channel Mosfet

N channel Mosfet

Supplier's Site
Singapore, Singapore
100V 9.2A MOSFET Transistor
278-IRF520PBF
100V 9.2A MOSFET Transistor 278-IRF520PBF
N-CH MOSFET 100V 9.2A 270mR TO-220AB Product overview: IRF520PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF520PBF can be used for catalog matching and distributor lookup.

N-CH MOSFET 100V 9.2A 270mR TO-220AB Product overview: IRF520PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF520PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF520PBF - 092831-IRF520PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF520PBF
092831-IRF520PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF520PBF 092831-IRF520PBF
Manufacturer: Vishay Win Source Part Number: 092831-IRF520PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Family Name: IRF520 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 9.2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 360pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 270 mOhm @ 5.5A, 10V Alternative Parts (Cross-Reference): SiHF520; SiHF520-E3; IRF520NSPBF; IRF520NSTRR; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Commercial

Manufacturer: Vishay
Win Source Part Number: 092831-IRF520PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Family Name: IRF520
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 9.2A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 360pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 270 mOhm @ 5.5A, 10V
Alternative Parts (Cross-Reference): SiHF520; SiHF520-E3; IRF520NSPBF; IRF520NSTRR;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Commercial

Buy Now Datasheet
Single FETs, MOSFETs - IRF520PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF520PBF-ND
Single FETs, MOSFETs IRF520PBF-ND
N-Channel 100V 9.2A (Tc) 60W (Tc) Through Hole TO-220AB

N-Channel 100V 9.2A (Tc) 60W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 100V HEXFET MOSFET

MOSFET N-CH 100V HEXFET MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF520PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF520PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF520PBF
MOSFET N-CH 100V 9.2A TO220AB

MOSFET N-CH 100V 9.2A TO220AB

Supplier's Site
N Channel Mosfet, 100V, 9.2A; Channel Type Vishay - 63J7305 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 9.2A; Channel Type Vishay
63J7305
N Channel Mosfet, 100V, 9.2A; Channel Type Vishay 63J7305
N CHANNEL MOSFET, 100V, 9.2A; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:9.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Product Range:- RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 9.2A; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:9.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 9.2 A, 100 V, 270 Mohm, 10 V, 4 V Rohs Compliant Vishay - 38K2800 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 9.2 A, 100 V, 270 Mohm, 10 V, 4 V Rohs Compliant Vishay
38K2800
Mosfet Transistor, N Channel, 9.2 A, 100 V, 270 Mohm, 10 V, 4 V Rohs Compliant Vishay 38K2800
MOSFET Transistor, N Channel, 9.2 A, 100 V, 270 mohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 9.2 A, 100 V, 270 mohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF520PBF
Triode/MOS Tube/Transistor >> MOSFETs IRF520PBF
100V 9.2A 270mΩ@10V,5.5A 60W 4V@250uA N Channel TO-220AB MOSFETs ROHS

100V 9.2A 270mΩ@10V,5.5A 60W 4V@250uA N Channel TO-220AB MOSFETs ROHS

Supplier's Site Datasheet
Transistor - 16357133 - Radwell International
Willingboro, NJ, United States
Transistor
16357133
Transistor 16357133
POWER FIELD-EFFECT TRANSISTOR, 8A I(D), 100V, 0.3OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 8A I(D), 100V, 0.3OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - IRF520PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF520PBF
Single FETs, MOSFETs IRF520PBF
MOSFET N-CH 100V 9.2A TO220AB

MOSFET N-CH 100V 9.2A TO220AB

Supplier's Site Datasheet
MOSFET N-CH 100V 9.2A TO-220AB - 880-IRF520PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 9.2A TO-220AB
880-IRF520PBF
MOSFET N-CH 100V 9.2A TO-220AB 880-IRF520PBF
MOSFET N-CH 100V 9.2A TO-220AB

MOSFET N-CH 100V 9.2A TO-220AB

Supplier's Site
TRANS MOSFET N-CH 100V 9.2A 3-PIN (3+TAB) TO-220AB - 70079091 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANS MOSFET N-CH 100V 9.2A 3-PIN (3+TAB) TO-220AB
70079091
TRANS MOSFET N-CH 100V 9.2A 3-PIN (3+TAB) TO-220AB 70079091
TRANS MOSFET N-CH 100V 9.2A 3-PIN (3+TAB) TO-220AB

TRANS MOSFET N-CH 100V 9.2A 3-PIN (3+TAB) TO-220AB

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Radwell International ODG (Origin Data Global) Utmel Electronic Limited Allied Electronics, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2567271P 278-IRF520PBF 092831-IRF520PBF IRF520PBF-ND IRF520PBF IRF520PBF 63J7305 38K2800 IRF520PBF 16357133 IRF520PBF 880-IRF520PBF 70079091
Product Name MOSFETs 100V 9.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF520PBF Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 100V, 9.2A; Channel Type Vishay Mosfet Transistor, N Channel, 9.2 A, 100 V, 270 Mohm, 10 V, 4 V Rohs Compliant Vishay Triode/MOS Tube/Transistor >> MOSFETs Transistor Single FETs, MOSFETs MOSFET N-CH 100V 9.2A TO-220AB TRANS MOSFET N-CH 100V 9.2A 3-PIN (3+TAB) TO-220AB
Package Type TO-220; TO-220 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3 TO-3 TO-3 TO-220 TO-220; TO-220-3
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 60000 milliwatts 60000 milliwatts 60000 milliwatts 60000 milliwatts 60000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data