Infineon Technologies AG Single FETs, MOSFETs IRF200S234

Description
N-Channel 200V 90A (Tc) 417W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet
Description
N-Channel 200V 90A (Tc) 417W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF200S234TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF200S234TR-ND
Single FETs, MOSFETs IRF200S234TR-ND
N-Channel 200V 90A (Tc) 417W (Tc) Surface Mount PG-TO263-3

N-Channel 200V 90A (Tc) 417W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Singapore, Singapore
200V 90A MOSFET Transistor
278-IRF200S234
200V 90A MOSFET Transistor 278-IRF200S234
MOSFET N-CH 200V 90A D2PAK Product overview: IRF200S234 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF200S234 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 90A D2PAK Product overview: IRF200S234 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF200S234 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF200S234 - 874999-IRF200S234 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF200S234
874999-IRF200S234
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF200S234 874999-IRF200S234
Manufacturer: Infineon Technologies Win Source Part Number: 874999-IRF200S234 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 200 V 90A (Tc) 417W (Tc) Surface Mount PG-TO263-3 Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Family Name: IRF200 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IRF200S234DKR, SP001593688, IRF200S234TR, IRF200S234CT, IRF200S234-ND

Manufacturer: Infineon Technologies
Win Source Part Number: 874999-IRF200S234
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 200 V 90A (Tc) 417W (Tc) Surface Mount PG-TO263-3
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Family Name: IRF200
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IRF200S234DKR, SP001593688, IRF200S234TR, IRF200S234CT, IRF200S234-ND

Buy Now Datasheet
 - IRF200S234 - Rochester Electronics
Newburyport, MA, United States
IRF200S - 12V-300V N-Channel Power MOSFET

IRF200S - 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
 - IRF200S234 - Rochester Electronics
Newburyport, MA, United States
IRF200S - 12V-300V N-Channel Power MOSFET

IRF200S - 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
TRENCH_MOSFETS - 376-IRF200S234 - Utmel Electronic Limited
Hong Kong, China
TRENCH_MOSFETS
376-IRF200S234
TRENCH_MOSFETS 376-IRF200S234
TRENCH_MOSFETS

TRENCH_MOSFETS

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF200S234 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF200S234
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF200S234
MOSFET N-CH 200V 90A D2PAK

MOSFET N-CH 200V 90A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET TRENCH_MOSFETS

MOSFET TRENCH_MOSFETS

Buy Now Datasheet
Single FETs, MOSFETs - IRF200S234 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF200S234
Single FETs, MOSFETs IRF200S234
MOSFET N-CH 200V 90A D2PAK

MOSFET N-CH 200V 90A D2PAK

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF200S234
Triode/MOS Tube/Transistor >> MOSFETs IRF200S234
200V 90A 417W 16.9mΩ@10V,51A 5V@250uA N Channel TO-263-3 MOSFETs ROHS

200V 90A 417W 16.9mΩ@10V,51A 5V@250uA N Channel TO-263-3 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF200S234TR-ND 278-IRF200S234 874999-IRF200S234 IRF200S234 376-IRF200S234 IRF200S234 IRF200S234 IRF200S234 IRF200S234
Product Name Single FETs, MOSFETs 200V 90A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF200S234 TRENCH_MOSFETS Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; SOT3; PG-TO263-3 D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 200 volts 200 volts 200 volts 200 volts
PD 417000 milliwatts 417000 milliwatts 417000 milliwatts 417000 milliwatts
Unlock Full Specs
to access all available technical data