Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5803TRPBF IRF5803TRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 017441-IRF5803TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Family Name: IRF5803 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro6(TSOP-6) Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 3.4A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 37nC @ 10V Max Input Capacitance: 1110pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 112 mOhm @ 3.4A, 10V Alternative Parts (Cross-Reference): ZXMP4A57E6QTA; TPC6106; ZXMP4A57E6TA; Introduction Date: July 05, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 017441-IRF5803TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Family Name: IRF5803 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro6(TSOP-6) Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 3.4A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 37nC @ 10V Max Input Capacitance: 1110pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 112 mOhm @ 3.4A, 10V Alternative Parts (Cross-Reference): ZXMP4A57E6QTA; TPC6106; ZXMP4A57E6TA; Introduction Date: July 05, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5803TRPBF - 017441-IRF5803TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5803TRPBF
017441-IRF5803TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5803TRPBF 017441-IRF5803TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017441-IRF5803TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Family Name: IRF5803 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro6(TSOP-6) Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 3.4A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 37nC @ 10V Max Input Capacitance: 1110pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 112 mOhm @ 3.4A, 10V Alternative Parts (Cross-Reference): ZXMP4A57E6QTA; TPC6106; ZXMP4A57E6TA; Introduction Date: July 05, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017441-IRF5803TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Family Name: IRF5803
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro6(TSOP-6)
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 3.4A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 37nC @ 10V
Max Input Capacitance: 1110pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 112 mOhm @ 3.4A, 10V
Alternative Parts (Cross-Reference): ZXMP4A57E6QTA; TPC6106; ZXMP4A57E6TA;
Introduction Date: July 05, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 2579291 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579291
MOSFETs 2579291
Infineon MOSFET IRF5803TRPBF

Infineon MOSFET IRF5803TRPBF

Supplier's Site
MOSFETs - 2579292P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579292P
MOSFETs 2579292P
Infineon MOSFET IRF5803TRPBF

Infineon MOSFET IRF5803TRPBF

Supplier's Site
MOSFETs - 2579292 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579292
MOSFETs 2579292
Infineon MOSFET IRF5803TRPBF

Infineon MOSFET IRF5803TRPBF

Supplier's Site
Single FETs, MOSFETs - IRF5803TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF5803TRPBFTR-ND
Single FETs, MOSFETs IRF5803TRPBFTR-ND
P-Channel 40V 3.4A (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6)

P-Channel 40V 3.4A (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6)

Buy Now Datasheet
Single FETs, MOSFETs - IRF5803TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF5803TRPBFCT-ND
Single FETs, MOSFETs IRF5803TRPBFCT-ND
P-Channel 40V 3.4A (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6)

P-Channel 40V 3.4A (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6)

Buy Now Datasheet
Single FETs, MOSFETs - IRF5803TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF5803TRPBFDKR-ND
Single FETs, MOSFETs IRF5803TRPBFDKR-ND
P-Channel 40V 3.4A (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6)

P-Channel 40V 3.4A (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6)

Buy Now Datasheet
Singapore, Singapore
40V 3.4A MOSFET Transistor
278-IRF5803TRPBF
40V 3.4A MOSFET Transistor 278-IRF5803TRPBF
MOSFET P-CH 40V 3.4A MICRO6 Product overview: IRF5803TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 3.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF5803TRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 3.4A MICRO6 Product overview: IRF5803TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 3.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF5803TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF5803TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF5803TRPBF
Single FETs, MOSFETs IRF5803TRPBF
MOSFET P-CH 40V 3.4A MICRO6

MOSFET P-CH 40V 3.4A MICRO6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF5803TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF5803TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF5803TRPBF
MOSFET P-CH 40V 3.4A MICRO6

MOSFET P-CH 40V 3.4A MICRO6

Supplier's Site
Mosfet, P-Ch, 40V, 3.4A, 150Deg C, 2W; Channel Type Infineon - 25M9809 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 3.4A, 150Deg C, 2W; Channel Type Infineon
25M9809
Mosfet, P-Ch, 40V, 3.4A, 150Deg C, 2W; Channel Type Infineon 25M9809
MOSFET, P-CH, 40V, 3.4A, 150DEG C, 2W; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:3.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, P-CH, 40V, 3.4A, 150DEG C, 2W; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:3.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF5803TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRF5803TRPBF
40V 3.4A 2W 112mΩ@10V,3.4A 3V@250uA P Channel TSOP-6-1.5mm MOSFETs ROHS

40V 3.4A 2W 112mΩ@10V,3.4A 3V@250uA P Channel TSOP-6-1.5mm MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT PCh -40V -3.4A 112mOhm 25nC

MOSFET MOSFT PCh -40V -3.4A 112mOhm 25nC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 017441-IRF5803TRPBF 2579291 IRF5803TRPBFTR-ND 278-IRF5803TRPBF IRF5803TRPBF IRF5803TRPBF 25M9809 IRF5803TRPBF IRF5803TRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5803TRPBF MOSFETs Single FETs, MOSFETs 40V 3.4A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 40V, 3.4A, 150Deg C, 2W; Channel Type Infineon Triode/MOS Tube/Transistor >> MOSFETs MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
V(BR)DSS 40 volts 40 volts 40 volts 40 volts
PD 2000 milliwatts 1.3 milliwatts 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; Micro6(TSOP-6) TSOP-6 SOT23; SOT-23-6 Thin, TSOT-23-6 Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3
Unlock Full Specs
to access all available technical data