MOSFET N-CH 100V 42A D2PAK Product overview: IRF1310NSTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1310NSTRLPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 017411-IRF1310NSTRLP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 160W (Tc)
Family Name: IRF1310
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 42A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 1900pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 36 mOhm @ 22A, 10V
Alternative Parts (Cross-Reference): NTB52N10G; NTB52N10T4; NTB52N10; NTB52N10T4G;
Introduction Date: May 27, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
N-Channel 100V 42A (Tc) 3.8W (Ta), 160W (Tc) Surface Mount D2PAK
N-Channel 100V 42A (Tc) 3.8W (Ta), 160W (Tc) Surface Mount D2PAK
N-Channel 100V 42A (Tc) 3.8W (Ta), 160W (Tc) Surface Mount D2PAK
MOSFET N-CH 100V 42A D2PAK
IRF1310 - 12V-300V N-CHANNEL POW
MOSFET N-CH 100V 42A D2PAK
MOSFET, N-CH, 100V, 42A, TO-263AB; Transistor Polarity:N Channel; Continuous Drain Current Id:42A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.036ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
MOSFET MOSFT 100V 42A 36mOhm 73.3nC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRF1310NSTRLPBF | 017411-IRF1310NSTRLPBF | IRF1310NSTRLPBFCT-ND | 2152572 | 2152572P | IRF1310NSTRLPBF | IRF1310NSTRLPBF | 13AC9171 | IRF1310NSTRLPBF |
| Product Name | 100V 42A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1310NSTRLPBF | Single FETs, MOSFETs | MOSFETs | MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 100V, 42A, To-263Ab; Transistor Polarity Infineon | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| MOSFET Operating Mode | Enhancement | Enhancement | |||||||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | ||||||
| PD | 3.8 milliwatts | 3800 to 160000 milliwatts | 3800 milliwatts | ||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |