Vishay Precision Group Single FETs, MOSFETs IRF624SPBF

Description
N-Channel 250V 4.4A (Tc) 3.1W (Ta), 50W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 250V 4.4A (Tc) 3.1W (Ta), 50W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF624SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF624SPBF-ND
Single FETs, MOSFETs IRF624SPBF-ND
N-Channel 250V 4.4A (Tc) 3.1W (Ta), 50W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 250V 4.4A (Tc) 3.1W (Ta), 50W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
SMD 250V 4.4A MOSFET Transistor
2088-IRF624SPBF
SMD 250V 4.4A MOSFET Transistor 2088-IRF624SPBF
N-CH MOSFET 250V 4.4A 1.1R D2PAK Surface Mount Product overview: IRF624SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 250V, 4.4A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRF624SPBF can be used for catalog matching and distributor lookup.

N-CH MOSFET 250V 4.4A 1.1R D2PAK Surface Mount Product overview: IRF624SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 250V, 4.4A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRF624SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF624SPBF - 1046532-IRF624SPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF624SPBF
1046532-IRF624SPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF624SPBF 1046532-IRF624SPBF
Manufacturer: Vishay Win Source Part Number: 1046532-IRF624SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 4.4A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 260pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.1 Ohm @ 2.6A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1046532-IRF624SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 4.4A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 260pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.1 Ohm @ 2.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Chan 250V 4.4 Amp

MOSFET N-Chan 250V 4.4 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF624SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF624SPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF624SPBF
MOSFET N-CH 250V 4.4A D2PAK

MOSFET N-CH 250V 4.4A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF624SPBF-ND 2088-IRF624SPBF 1046532-IRF624SPBF IRF624SPBF IRF624SPBF
Product Name Single FETs, MOSFETs SMD 250V 4.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF624SPBF MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 3100 milliwatts 3100 to 50000 milliwatts
Unlock Full Specs
to access all available technical data