Infineon Technologies AG 75V 142A MOSFET Transistor IRF1607PBF

Description
MOSFET N-CH 75V 142A TO220AB Product overview: IRF1607PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 142A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 142A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1607PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 75V 142A TO220AB Product overview: IRF1607PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 142A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 142A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1607PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 142A MOSFET Transistor
278-IRF1607PBF
75V 142A MOSFET Transistor 278-IRF1607PBF
MOSFET N-CH 75V 142A TO220AB Product overview: IRF1607PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 142A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 142A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1607PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 142A TO220AB Product overview: IRF1607PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 142A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 142A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1607PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF1607PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF1607PBF-ND
Single FETs, MOSFETs IRF1607PBF-ND
N-Channel 75V 142A (Tc) 380W (Tc) Through Hole TO-220AB

N-Channel 75V 142A (Tc) 380W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1607PBF - 040674-IRF1607PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1607PBF
040674-IRF1607PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1607PBF 040674-IRF1607PBF
Manufacturer: Infineon Technologies Win Source Part Number: 040674-IRF1607PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 380W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 142A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 320nC @ 10V Max Input Capacitance: 7750pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 85A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 040674-IRF1607PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 380W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 142A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 320nC @ 10V
Max Input Capacitance: 7750pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 85A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET N-CH 75V 142A TO-220AB - 376-IRF1607PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 75V 142A TO-220AB
376-IRF1607PBF
MOSFET N-CH 75V 142A TO-220AB 376-IRF1607PBF
MOSFET N-CH 75V 142A TO-220AB

MOSFET N-CH 75V 142A TO-220AB

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF1607PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF1607PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF1607PBF
MOSFET N-CH 75V 142A TO220AB

MOSFET N-CH 75V 142A TO220AB

Supplier's Site
Single FETs, MOSFETs - IRF1607PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF1607PBF
Single FETs, MOSFETs IRF1607PBF
MOSFET N-CH 75V 142A TO220AB

MOSFET N-CH 75V 142A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 75V 142A 7.5mOhm 210nC

MOSFET MOSFT 75V 142A 7.5mOhm 210nC

Buy Now Datasheet
MOSFET, Power;N-Ch;VDSS 75V;RDS(ON) 0.0058Ohm;ID 142A;TO-220AB;PD 380W;VGS +/-20 - 70017532 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 75V;RDS(ON) 0.0058Ohm;ID 142A;TO-220AB;PD 380W;VGS +/-20
70017532
MOSFET, Power;N-Ch;VDSS 75V;RDS(ON) 0.0058Ohm;ID 142A;TO-220AB;PD 380W;VGS +/-20 70017532
MOSFET, Power;N-Ch;VDSS 75V;RDS(ON) 0.0058Ohm;ID 142A;TO-220AB;PD 380W;VGS +/-20

MOSFET, Power;N-Ch;VDSS 75V;RDS(ON) 0.0058Ohm;ID 142A;TO-220AB;PD 380W;VGS +/-20

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF1607PBF IRF1607PBF-ND 040674-IRF1607PBF 376-IRF1607PBF IRF1607PBF IRF1607PBF IRF1607PBF 70017532
Product Name 75V 142A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1607PBF MOSFET N-CH 75V 142A TO-220AB Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET MOSFET, Power;N-Ch;VDSS 75V;RDS(ON) 0.0058Ohm;ID 142A;TO-220AB;PD 380W;VGS +/-20
PD 380000 milliwatts 380000 milliwatts 380000 milliwatts 380000 milliwatts 380000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3 TO-220
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Unlock Full Specs
to access all available technical data