Infineon Technologies AG 100V 9.7A MOSFET Transistor IRF520NSTRR

Description
MOSFET N-CH 100V 9.7A D2PAK Product overview: IRF520NSTRR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF520NSTRR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 9.7A D2PAK Product overview: IRF520NSTRR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF520NSTRR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 9.7A MOSFET Transistor
278-IRF520NSTRR
100V 9.7A MOSFET Transistor 278-IRF520NSTRR
MOSFET N-CH 100V 9.7A D2PAK Product overview: IRF520NSTRR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF520NSTRR can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 9.7A D2PAK Product overview: IRF520NSTRR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF520NSTRR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF520NSTRR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF520NSTRR-ND
Single FETs, MOSFETs IRF520NSTRR-ND
N-Channel 100V 9.7A (Tc) 3.8W (Ta), 48W (Tc) Surface Mount D2PAK

N-Channel 100V 9.7A (Tc) 3.8W (Ta), 48W (Tc) Surface Mount D2PAK

Buy Now Datasheet
FETs - Single - IRF520NSTRR - 1187031-IRF520NSTRR - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF520NSTRR
1187031-IRF520NSTRR
FETs - Single - IRF520NSTRR 1187031-IRF520NSTRR
Manufacturer: Infineon Technologies Win Source Part Number: 1187031-IRF520NSTRR Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 3.8W, 48W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 9.7A Rds On (Maximum) at Id, Vgs: 200mOhm at 5.7A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 25nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 330pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1187031-IRF520NSTRR
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 3.8W, 48W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 9.7A
Rds On (Maximum) at Id, Vgs: 200mOhm at 5.7A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 25nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 330pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF520NSTRR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF520NSTRR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF520NSTRR
MOSFET N-CH 100V 9.7A D2PAK

MOSFET N-CH 100V 9.7A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRF520NSTRR IRF520NSTRR-ND 1187031-IRF520NSTRR IRF520NSTRR
Product Name 100V 9.7A MOSFET Transistor Single FETs, MOSFETs FETs - Single - IRF520NSTRR Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3800 milliwatts 3800 to 48000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 +/- 20V
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Single FETs, MOSFETs - 448-AIMBG120R040M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers