Infineon Technologies AG Single FETs, MOSFETs IRF3709ZL

Description
N-Channel 30V 87A (Tc) 79W (Tc) Through Hole TO-262
Request a Quote Datasheet
Description
N-Channel 30V 87A (Tc) 79W (Tc) Through Hole TO-262
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF3709ZL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3709ZL-ND
Single FETs, MOSFETs IRF3709ZL-ND
N-Channel 30V 87A (Tc) 79W (Tc) Through Hole TO-262

N-Channel 30V 87A (Tc) 79W (Tc) Through Hole TO-262

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF3709ZL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF3709ZL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF3709ZL
MOSFET N-CH 30V 87A TO262

MOSFET N-CH 30V 87A TO262

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number IRF3709ZL-ND IRF3709ZL
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
40V 160A MOSFET Transistor - 278-AUIRF1404ZL - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 200000 milliwatts
View Details
5 suppliers