Manufacturer: Infineon Technologies
Win Source Part Number: 1187088-IRF6215S
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Family Name: IRF6215
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 3.8W, 110W
Alternative Parts (Cross-Reference): AUIRF6215S; IXTA15P15T; S20VSJ-3; FS20VSJ-3-A1;
Introduction Date: April 22, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 150V
Id - Continuous Drain Current: 13A
Rds On (Maximum) at Id, Vgs: 290mOhm at 6.6A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 66nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 860pF at 25V
P-Channel 150V 13A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount D2PAK
MOSFET P-CH 150V 13A D2PAK Product overview: IRF6215S from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6215S can be used for catalog matching and distributor lookup.
Integrated Circuits (ICs) - Transistors - MOSFETs
MOSFET P-CH 150V 13A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1187088-IRF6215S | IRF6215S-ND | 278-IRF6215S | IRF6215S | IRF6215S |
| Product Name | FETs - Single - IRF6215S | Single FETs, MOSFETs | 150V 13A MOSFET Transistor | Integrated Circuits (ICs) - Transistors - MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | ||
| V(BR)DSS | 150 volts | 150 volts | |||
| QG | 66 nC | ||||
| PD | 3800 to 110000 milliwatts | 3800 milliwatts | 3800 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |