Infineon Technologies AG FET, MOSFET Arrays IRF5810TRPBF

Description
Mosfet Array 2 P-Channel (Dual) 20V 2.9A 960mW Surface Mount 6-TSOP
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 2.9A 960mW Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - IRF5810TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF5810TRPBFTR-ND
FET, MOSFET Arrays IRF5810TRPBFTR-ND
Mosfet Array 2 P-Channel (Dual) 20V 2.9A 960mW Surface Mount 6-TSOP

Mosfet Array 2 P-Channel (Dual) 20V 2.9A 960mW Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5810TRPBF - 100133-IRF5810TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5810TRPBF
100133-IRF5810TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5810TRPBF 100133-IRF5810TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 100133-IRF5810TRPBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Maximum Power Dissipation: 960mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.9A Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 9.6nC @ 4.5V Max Input Capacitance: 650pF @ 16V Maximum Rds On at Id,Vgs: 90 mOhm @ 2.9A, 4.5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 100133-IRF5810TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Maximum Power Dissipation: 960mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.9A
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 9.6nC @ 4.5V
Max Input Capacitance: 650pF @ 16V
Maximum Rds On at Id,Vgs: 90 mOhm @ 2.9A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
20V 2.9A MOSFET Transistor
289-IRF5810TRPBF
20V 2.9A MOSFET Transistor 289-IRF5810TRPBF
MOSFET 2P-CH 20V 2.9A 6TSOP Product overview: IRF5810TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF5810TRPBF can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 2.9A 6TSOP Product overview: IRF5810TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF5810TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - IRF5810TRPBF - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
IRF5810TRPBF
FET, MOSFET Arrays IRF5810TRPBF
MOSFET 2P-CH 20V 2.9A 6-TSOP

MOSFET 2P-CH 20V 2.9A 6-TSOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF5810TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF5810TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF5810TRPBF
MOSFET 2P-CH 20V 2.9A 6TSOP

MOSFET 2P-CH 20V 2.9A 6TSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF5810TRPBFTR-ND 100133-IRF5810TRPBF 289-IRF5810TRPBF IRF5810TRPBF IRF5810TRPBF
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5810TRPBF 20V 2.9A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; 6-TSOP Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6
Polarity P-Channel P-Channel; 2 P-Channel (Dual)
V(BR)DSS 20 volts 20 volts
PD 960 milliwatts
Unlock Full Specs
to access all available technical data