Infineon Technologies AG MOSFETs IRF1405PBF

Description
MOSFET N-Channel 55V 169A TO220AB
Request a Quote Datasheet
Description
MOSFET N-Channel 55V 169A TO220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 5431099P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5431099P
MOSFETs 5431099P
MOSFET N-Channel 55V 169A TO220AB

MOSFET N-Channel 55V 169A TO220AB

Supplier's Site
MOSFETs - 5431099 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5431099
MOSFETs 5431099
MOSFET N-Channel 55V 169A TO220AB

MOSFET N-Channel 55V 169A TO220AB

Supplier's Site
MOSFETs - 9133831 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9133831
MOSFETs 9133831
MOSFET N-Channel 55V 169A TO220AB

MOSFET N-Channel 55V 169A TO220AB

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1405PBF - 017415-IRF1405PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1405PBF
017415-IRF1405PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1405PBF 017415-IRF1405PBF
Manufacturer: Infineon Technologies Win Source Part Number: 017415-IRF1405PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330W (Tc) Family Name: IRF1405 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 169A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 260nC @ 10V Max Input Capacitance: 5480pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.3 mOhm @ 101A, 10V Alternative Parts (Cross-Reference): BUK9506-55B,127; BUK654R6-55C,127; BUK9506-55B; BUK9508-55B,127; Introduction Date: February 02, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017415-IRF1405PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 330W (Tc)
Family Name: IRF1405
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 169A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 260nC @ 10V
Max Input Capacitance: 5480pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.3 mOhm @ 101A, 10V
Alternative Parts (Cross-Reference): BUK9506-55B,127; BUK654R6-55C,127; BUK9506-55B; BUK9508-55B,127;
Introduction Date: February 02, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IRF1405PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF1405PBF-ND
Single FETs, MOSFETs IRF1405PBF-ND
N-Channel 55V 169A (Tc) 330W (Tc) Through Hole TO-220AB

N-Channel 55V 169A (Tc) 330W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
55V 169A MOSFET Transistor
278-IRF1405PBF
55V 169A MOSFET Transistor 278-IRF1405PBF
MOSFET N-CH 55V 169A TO220AB Product overview: IRF1405PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 169A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 169A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1405PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 169A TO220AB Product overview: IRF1405PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 169A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 169A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1405PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 55V 133A 5.3mOhm 170nC

MOSFET MOSFT 55V 133A 5.3mOhm 170nC

Buy Now Datasheet
N Channel Mosfet, 55V, 169A, To-220Ab; Channel Type Infineon - 63J7195 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 55V, 169A, To-220Ab; Channel Type Infineon
63J7195
N Channel Mosfet, 55V, 169A, To-220Ab; Channel Type Infineon 63J7195
N CHANNEL MOSFET, 55V, 169A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:169A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 55V, 169A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:169A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - IRF1405PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF1405PBF
Single FETs, MOSFETs IRF1405PBF
MOSFET N-CH 55V 169A TO220AB

MOSFET N-CH 55V 169A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF1405PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF1405PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF1405PBF
MOSFET N-CH 55V 169A TO220AB

MOSFET N-CH 55V 169A TO220AB

Supplier's Site
Transistor - 66776702 - Radwell International
Willingboro, NJ, United States
Transistor
66776702
Transistor 66776702
N CHANNEL MOSFET, 55V, 169A, TO-220AB; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:55V; CONTINUOUS DRAIN CURRENT ID:169A; ON RESISTANCE RDS(ON):0.0053OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 55V, 169A, TO-220AB; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:55V; CONTINUOUS DRAIN CURRENT ID:169A; ON RESISTANCE RDS(ON):0.0053OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 4.6Milliohms;ID 169A;TO-220AB;PD 330W;-55de - 70016942 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 4.6Milliohms;ID 169A;TO-220AB;PD 330W;-55de
70016942
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 4.6Milliohms;ID 169A;TO-220AB;PD 330W;-55de 70016942
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 4.6Milliohms;ID 169A;TO-220AB;PD 330W;-55de

MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 4.6Milliohms;ID 169A;TO-220AB;PD 330W;-55de

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF1405PBF
Triode/MOS Tube/Transistor >> MOSFETs IRF1405PBF
55V 169A 330W 5.3mΩ@10V,101A 4V@250uA N Channel TO-220AB MOSFETs ROHS

55V 169A 330W 5.3mΩ@10V,101A 4V@250uA N Channel TO-220AB MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 5431099P 5431099 017415-IRF1405PBF IRF1405PBF-ND 278-IRF1405PBF IRF1405PBF 63J7195 IRF1405PBF IRF1405PBF 66776702 70016942 IRF1405PBF
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1405PBF Single FETs, MOSFETs 55V 169A MOSFET Transistor MOSFET N Channel Mosfet, 55V, 169A, To-220Ab; Channel Type Infineon Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 4.6Milliohms;ID 169A;TO-220AB;PD 330W;-55de Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-220; TO-220 TO-220; To-220ab TO-220; SOT3; TO-220AB TO-220; TO-220-3 Tube TO-3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3 TO-220 TO-220
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
V(BR)DSS 55 volts 55 volts 55 volts 55 volts 55 volts
Unlock Full Specs
to access all available technical data