Manufacturer: Infineon Technologies
Win Source Part Number: 017446-IRF6215STRLPB
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Series: HEXFET
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Device Package: D2PAK
FET Type: MOSFET P-Channel, Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 150V
Current - Continuous Drain (Id) @ 25°C: 13A (Tc)
Rds On (Max) @ Id, Vgs: 290 mOhm @ 6.6A, 10V
Vgs(th) (Max) @ Id: 4V @ 250μA
Gate Charge (Qg) @ Vgs: 66nC @ 10V
Input Capacitance (Ciss) @ Vds: 860pF @ 25V
Power - Max: 3.8W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
P-Channel 150V 13A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount D2PAK
P-Channel 150V 13A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount D2PAK
P-Channel 150V 13A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount D2PAK
MOSFET P-CH 150V 13A D2PAK Product overview: IRF6215STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6215STRLPBF can be used for catalog matching and distributor lookup.
MOSFET P-CH 150V 13A D2PAK
MOSFET P-CH 150V 13A D2PAK
MOSFET, P-CH, -150V, -13A, TO-263; Transistor Polarity:P Channel; Continuous Drain Current Id:-13A; Drain Source Voltage Vds:-150V; On Resistance Rds(on):0.29ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; Power RoHS Compliant: Yes
MOSFET MOSFT PCh -150V -13A 290mOhm 44nC
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 017446-IRF6215STRLPBF | 2183098P | IRF6215STRLPBFTR-ND | 278-IRF6215STRLPBF | IRF6215STRLPBF | IRF6215STRLPBF | 13AC9180 | IRF6215STRLPBF |
| Product Name | Discrete Semiconductor Products | MOSFETs | Single FETs, MOSFETs | 150V 13A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, -150V, -13A, To-263; Transistor Polarity Infineon | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||
| Package Type | TO-263; SOT3 | TO-263; TO-263 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-3; TO-263; TO-252 (DPAK) | |
| Packing Method | Tape Reel; Reel(TR) | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| MOSFET Operating Mode | Enhancement |