Infineon Technologies AG Single FETs, MOSFETs IRF3315STRRPBF

Description
N-Channel 150V 21A (Tc) 3.8W (Ta), 94W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 150V 21A (Tc) 3.8W (Ta), 94W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF3315STRRPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3315STRRPBF-ND
Single FETs, MOSFETs IRF3315STRRPBF-ND
N-Channel 150V 21A (Tc) 3.8W (Ta), 94W (Tc) Surface Mount D2PAK

N-Channel 150V 21A (Tc) 3.8W (Ta), 94W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
150V 21A MOSFET Transistor
278-IRF3315STRRPBF
150V 21A MOSFET Transistor 278-IRF3315STRRPBF
MOSFET N-CH 150V 21A D2PAK Product overview: IRF3315STRRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3315STRRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 21A D2PAK Product overview: IRF3315STRRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3315STRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3315STRRPBF - 1046443-IRF3315STRRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3315STRRPBF
1046443-IRF3315STRRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3315STRRPBF 1046443-IRF3315STRRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046443-IRF3315STRRP BF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 94W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 21A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 95nC @ 10V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 82 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046443-IRF3315STRRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 94W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 21A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 95nC @ 10V
Max Input Capacitance: 1300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 82 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF3315STRRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF3315STRRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF3315STRRPBF
MOSFET N-CH 150V 21A D2PAK

MOSFET N-CH 150V 21A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF3315STRRPBF-ND 278-IRF3315STRRPBF 1046443-IRF3315STRRPBF IRF3315STRRPBF
Product Name Single FETs, MOSFETs 150V 21A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3315STRRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 3800 milliwatts 3800 to 94000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products