DigiKey Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| 600V Through Hole PG-TO220-3-1 | |
| AUTOMOTIVE_COOLMOS | |
| HIGH POWER_NEW PG-TO220-3 | |
| IPP095N20NM6AKSA1 | |
| IPP130N20NM6AKSA1 | |
| IPP175N20NM6AKSA1 | |
| IPP60R016CM8XKSA1 | |
| IPP60R037CM8XKSA1 | |
| IPP60R180CM8XKSA1 | |
| LOW POWER_LEGACY | |
| MOSFET N-CH 100V 100A TO220 | |
| MOSFET N-CH 100V 80A TO220 | |
| MOSFET N-CH 30V 50A TO220-3 | |
| MOSFET N-CH 30V 70A TO220-3 | |
| MOSFET N-CH 30V 75A TO220AB | |
| MOSFET N-CH 30V 80A TO220-3 | |
| MOSFET N-CH 700V 31.2A TO220-3 | |
| MOSFET N-CHAN TO-220 | |
| MOSFET N-CHANNEL_100+ | |
| MOSFET N-CHANNEL_55/60V | |
| MOSFET | |
| MOSFET_(120V 300V) | |
| MOSFET_(75V 120V( | |
| MV POWER MOS | |
| N-Channel 100V 100A (Tc) 188W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 100V 100A (Tc) 214W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 100V 100A (Tc) 300W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 100V 100A (Tc) 300W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 100V 120A (Tc) 190W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 100V 120A (Tc) 250W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 100V 120A (Tc) 250W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 100V 120A (Tc) 375W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 100V 12A (Ta), 52A (Tc) 3.8W (Ta), 71W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 100V 13A (Tc) 31W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 100V 15A (Ta), 77A (Tc) 3.8W (Ta), 100W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 100V 19.4A (Ta), 110A (Tc) 3.8W (Ta), 150W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 100V 20A (Tc) 44W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 100V 27A (Ta), 184A (Tc) 3.8W (Ta), 250W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 100V 27A (Tc) 58W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 100V 35A (Tc) 71W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 100V 43A (Tc) 71W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 100V 47A (Tc) 175W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 100V 50A (Tc) 100W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 100V 53A (Tc) 100W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 100V 54A (Tc) 100W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 100V 58A (Tc) 94W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 100V 67A (Tc) 125W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 100V 69A (Tc) 125W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 100V 70A (Tc) 125W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 100V 70A (Tc) 250W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 100V 73A (Tc) 100W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 100V 80A (Tc) 125W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 100V 80A (Tc) 150W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 100V 95A (Tc) 167W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 100V 98A (Tc) 167W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 120V 100A (Tc) 188W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 120V 100A (Tc) 300W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 120V 120A (Tc) 300W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 120V 56A (Ta) 107W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 120V 75A (Tc) 136W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 150V 100A (Tc) 300W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 150V 112A (Tc) 214W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 150V 120A (Tc) 500mW (Tc) Through Hole PG-TO220-3 | |
| N-Channel 150V 21A (Tc) 68W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 150V 50A (Tc) 150W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 150V 83A (Tc) 214W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 200V 34A (Tc) 136W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 200V 84A (Tc) 300W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 200V 88A (Tc) 300W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 250V 17A (Tc) 107W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 250V 25A (Tc) 136W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 250V 61A (Tc) 300W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 250V 64A (Tc) 300W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 25V 30A (Tc) 46W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 25V 30A (Tc) 52W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 25V 50A (Tc) 63W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 25V 50A (Tc) 83W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 25V 80A (Tc) 107W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 25V 80A (Tc) 150W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 25V 80A (Tc) 94W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 300V 44A (Tc) 300W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 30V 20A (Tc) 31W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 30V 22A (Tc) 31W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 30V 30A (Tc) 38W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 30V 30A (Tc) 52W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 30V 35A (Tc) 42W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 30V 50A (Tc) 47W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 30V 50A (Tc) 56W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 30V 50A (Tc) 58W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 30V 50A (Tc) 68W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 30V 50A (Tc) 94W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 30V 70A (Tc) 79W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 30V 70A (Tc) 79W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 30V 80A (Tc) 107W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 30V 80A (Tc) 136W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 30V 80A (Tc) 150W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 30V 80A (Tc) 94W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 40V 100A (Tc) 115W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 40V 100A (Tc) 214W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 40V 100A (Tc) 300W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 40V 120A (Tc) 158W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 40V 120A (Tc) 188W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 40V 120A (Tc) 250W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 40V 120A (Tc) 300W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 40V 50A (Tc) 68W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 40V 70A (Tc) 58W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 40V 70A (Tc) 79W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 40V 80A (Tc) 100W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 40V 80A (Tc) 115W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 40V 80A (Tc) 136W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 40V 80A (Tc) 188W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 40V 80A (Tc) 300W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 40V 80A (Tc) 71W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 40V 80A (Tc) 79W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 40V 80A (Tc) 94W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 40V 80A (Tc) 94W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 40V 90A (Tc) 167W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 500V 10A (Tc) 89W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 500V 13A (Tc) 114W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 500V 13A (Tc) 92W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 500V 18.5A (Tc) 127W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 500V 7.1A (Tc) 66W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 500V 7.6A (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 500V 9.9A (Tc) 73W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 500V 9A (Ta) 83W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 550V 10A (Tc) 89W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 550V 12A (Tc) 104W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 550V 17A (Tc) 139W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 550V 23A (Tc) 192W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 550V 7.1A (Tc) 66W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 55V 100A (Tc) 214W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 55V 100A (Tc) 300W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 55V 25A (Tc) 48W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 55V 25A (Tc) 50W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 55V 45A (Tc) 65W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 55V 77A (Tc) 107W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 55V 77A (Tc) 158W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 55V 80A (Tc) 105W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 55V 80A (Tc) 135W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 55V 80A (Tc) 136W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 55V 80A (Tc) 158W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 55V 80A (Tc) 165W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 55V 80A (Tc) 190W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 55V 80A (Tc) 210W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 55V 80A (Tc) 215W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 55V 80A (Tc) 250W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 55V 80A (Tc) 300W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 560V 9A (Tc) 83W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 600V 10.6A (Tc) 83W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 600V 12A (Tc) 53W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 600V 12A (Tc) 64W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 600V 12A (Tc) 93W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 600V 13.8A (Tc) 104W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 600V 13A (Tc) 68W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 600V 16.8A (Tc) 126W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 600V 16A (Tc) 83W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 600V 18A (Tc) 92W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 600V 19A (Tc) 92W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 600V 2.6A (Tc) 5W (Tc) Surface Mount PG-SOT223-3 | |
| N-Channel 600V 20.2A (Tc) 151W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 600V 21A (Tc) 106W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 600V 21A (Tc) 192W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 600V 22A (Tc) 110W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 600V 23.8A (Tc) 176W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 600V 23A (Tc) 390W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 600V 25A (Tc) 125W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 600V 26A (Tc) 95W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 600V 3.2A (Tc) 28.4W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 600V 3.7A (Tc) 5W (Tc) Surface Mount PG-SOT223-3 | |
| N-Channel 600V 30A (Tc) 219W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 600V 31A (Tc) 117W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 600V 31A (Tc) 255W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 600V 35A (Tc) 162W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 600V 37.9A (Tc) 278W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 600V 4.4A (Tc) 37W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 600V 48A (Tc) 164W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 600V 5.7A (Tc) 48W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 600V 50A (Tc) 227W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 600V 57.7A (Tc) 480.8W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 600V 5A (Tc) 5W (Tc) Surface Mount PG-SOT223-3 | |
| N-Channel 600V 6.1A (Tc) 60W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 600V 6A (Tc) 7W (Tc) Surface Mount PG-SOT223-4 | |
| N-Channel 600V 6A (Tc) 7W (Tc) Surface Mount PG-SOT223 | |
| N-Channel 600V 7.3A (Tc) 63W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 600V 8.1A (Tc) 66W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 600V 9.2A (Tc) 74W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 600V 9A (Tc) 7W (Tc) Surface Mount PG-SOT223 | |
| N-Channel 60V 100A (Tc) 300W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 60V 100A (Tc) 300W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 60V 120A (Tc) 167W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 60V 120A (Tc) 188W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 60V 120A (Tc) 188W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 60V 120A (Tc) 250W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 60V 120A (Tc) 250W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 60V 17A (Ta), 45A (Tc) 3W (Ta), 83W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 60V 20A (Ta), 80A (Tc) 3W (Ta), 107W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 60V 24A (Ta), 100A (Tc) 3W (Ta), 136W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 60V 27A (Tc) 36W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 60V 29A (Ta), 120A (Tc) 3W (Ta), 214W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 60V 30A (Tc) 36W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 60V 45A (Tc) 71W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 60V 50A (Tc) 71W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 60V 50A (Tc) 79W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 60V 75A (Tc) 158W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 60V 80A (Tc) 107W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 60V 80A (Tc) 115W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 60V 80A (Tc) 214W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 60V 80A (Tc) 214W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 60V 80A (Tc) 250W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 60V 80A (Tc) 250W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 60V 80A (Tc) 3W (Ta), 107W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 60V 80A (Tc) 79W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 60V 90A (Tc) 150W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 60V 90A (Tc) 167W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 60V 90A (Tc) 188W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 10.6A (Tc) 83W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 10A (Tc) 7W (Tc) Surface Mount PG-SOT223-3-1 | |
| N-Channel 650V 11.4A (Tc) 104.2W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 11A (Tc) 63W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 11A (Tc) 96W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 12A (Tc) 104W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 13.8A (Tc) 104W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 13A (Tc) 72W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 14A (Tc) 75W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 14A (Tc) 77W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 15A (Tc) 77W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 16A (Tc) 139W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 17.5A (Tc) 151W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 17A (Tc) 98W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 18A (Tc) 101W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 18A (Tc) 72W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 20.2A (Tc) 151W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 20A (Tc) 81W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 650V 21A (Tc) 114W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 22.4A (Tc) 195.3W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 22A (Tc) 114W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 24A (Tc) 127W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 24A (Tc) 128W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 25A (Tc) 127W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 25A (Tc) 208W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 3.6A (Tc) 6W (Tc) Surface Mount PG-SOT223-3 | |
| N-Channel 650V 31.2A (Tc) 277.8W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 31A (Tc) 156W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 31A (Tc) 255W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 33A (Tc) 171W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 36A (Tc) 171W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 650V 37A (Tc) 129W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 38A (Tc) 278W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 3A (Tc) 6W (Tc) Surface Mount PG-SOT223-3-1 | |
| N-Channel 650V 45A (Tc) 227W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 46A (Tc) 227W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 5.2A (Tc) 5W (Tc) Surface Mount PG-SOT223 | |
| N-Channel 650V 50A (Tc) 227W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 650V 57.7A (Tc) 480.8W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 6.8A (Tc) 66W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 6A (Tc) 30W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 6A (Tc) 62.5W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 7.3A (Tc) 63W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 8.7A (Tc) 83.3W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 9A (Tc) 41W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 9A (Tc) 52W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 650V 9A (Tc) 83W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 700V 10A (Tc) 7.1W (Tc) Surface Mount PG-SOT223 | |
| N-Channel 700V 12.5A (Tc) 7.2W (Tc) Surface Mount PG-SOT223 | |
| N-Channel 700V 3A (Tc) 6W (Tc) Surface Mount PG-SOT223 | |
| N-Channel 700V 4.5A (Tc) 6.3W (Tc) Surface Mount PG-SOT223 | |
| N-Channel 700V 4A (Tc) 6.2W (Tc) Surface Mount PG-SOT223 | |
| N-Channel 700V 5.4A (Tc) 5W (Tc) Surface Mount PG-SOT223-3 | |
| N-Channel 700V 6.5A (Tc) 6.7W (Tc) Surface Mount PG-SOT223 | |
| N-Channel 700V 6A (Tc) 6.5W (Tc) Surface Mount PG-SOT223 | |
| N-Channel 700V 8.5A (Tc) 6.9W (Tc) Surface Mount PG-SOT223 | |
| N-Channel 750V 4A (Tc) 5W (Tc) Surface Mount PG-SOT223-3 | |
| N-Channel 750V 7.4A (Tc) 5W (Tc) Surface Mount PG-SOT223 | |
| N-Channel 75V 100A (Tc) 214W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 75V 100A (Tc) 300W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 75V 120A (Tc) 300W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 75V 120A (Tc) 300W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 75V 80A (Tc) 136W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 75V 80A (Tc) 150W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 75V 80A (Tc) 150W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 75V 80A (Tc) 300W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 800V 1.5A (Tc) 6W (Tc) Surface Mount PG-SOT223 | |
| N-Channel 800V 1.9A (Tc) 6.1W (Tc) Surface Mount PG-SOT223 | |
| N-Channel 800V 11A (Tc) 73W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 800V 13A (Tc) 84W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 800V 17A (Tc) 101W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 800V 2.5A (Tc) 6.3W (Tc) Surface Mount PG-SOT223 | |
| N-Channel 800V 3A (Tc) 6W (Tc) Surface Mount PG-SOT223 | |
| N-Channel 800V 4.5A (Tc) 37W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 800V 4.5A (Tc) 6.8W (Tc) Surface Mount PG-SOT223 | |
| N-Channel 800V 4A (Tc) 32W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 800V 4A (Tc) 7W (Tc) Surface Mount PG-SOT223 | |
| N-Channel 800V 6A (Tc) 45W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 800V 6A (Tc) 7W (Tc) Surface Mount PG-SOT223 | |
| N-Channel 800V 7A (Tc) 51W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 800V 7A (Tc) 7.2W (Tc) Surface Mount PG-SOT223 | |
| N-Channel 800V 8A (Tc) 60W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 800V 8A (Tc) 7.4W (Tc) Surface Mount PG-SOT223 | |
| N-Channel 80V 100A (Tc) 214W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 80V 100A (Tc) 300W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 80V 120A (Tc) 167W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 80V 120A (Tc) 179W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 80V 120A (Tc) 214W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 80V 120A (Tc) 278W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 80V 120A (Tc) 300W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 80V 120A (Tc) 375W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 80V 18.5A (Ta), 99A (Tc) 3.8W (Ta), 107W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 80V 22A (Ta), 115A (Tc) 3.8W (Ta), 150W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 80V 28A (Ta), 182A (Tc) 3.8W (Ta), 214W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 80V 32A (Ta), 191A (Tc) 3.8W (Ta), 250W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 80V 35A (Ta), 196A (Tc) 3.8W (Ta), 300W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 80V 45A (Tc) 79W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 80V 70A (Tc) 100W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 80V 80A (Tc) 125W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 80V 80A (Tc) 136W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 80V 80A (Tc) 150W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 80V 80A (Tc) 150W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 85V 100A (Tc) 214W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 85V 100A (Tc) 300W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 85V 35A (Tc) 71W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 85V 53A (Tc) 100W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 85V 67A (Tc) 125W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 85V 95A (Tc) 167W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 900V 11A (Tc) 156W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 900V 11A (Tc) 156W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 900V 15A (Tc) 208W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 900V 15A (Tc) 208W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 900V 5.1A (Tc) 83W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 900V 5.1A (Tc) 83W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 900V 5.7A (Tc) 89W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 900V 6.9A (Tc) 104W (Tc) Through Hole PG-TO220-3-1 | |
| N-Channel 950V 2A (Tc) 6W (Tc) Surface Mount PG-SOT223 | |
| N-Channel 950V 4A (Tc) 7W (Tc) Surface Mount PG-SOT223 | |
| N-Channel 950V 6A (Tc) 7W (Tc) Surface Mount PG-SOT223 | |
| N-Channel Through Hole PG-TO220-3 | |
| P-Channel 100V 6.9A (Ta), 62A (Tc) 3.8W (Ta), 300W (Tc) Through Hole PG-TO220-3 | |
| P-Channel 30V 100A (Tc) 200W (Tc) Through Hole PG-TO220-3-1 | |
| P-Channel 30V 45A (Tc) 58W (Tc) Through Hole PG-TO220-3-1 | |
| P-Channel 30V 80A (Tc) 137W (Tc) Through Hole PG-TO220-3-1 | |
| P-Channel 30V 80A (Tc) 88W (Tc) Through Hole PG-TO220-3-1 | |
| P-Channel 40V 120A (Tc) 136W (Tc) Through Hole PG-TO220-3-1 | |
| P-Channel 40V 80A (Tc) 125W (Tc) Through Hole PG-TO220-3-1 | |
| P-Channel 40V 80A (Tc) 75W (Tc) Through Hole PG-TO220-3-1 | |
| P-Channel 40V 80A (Tc) 88W (Tc) Through Hole PG-TO220-3-1 | |
| TRENCH >=100V | |
| TRENCH <= 40V | |
| TRENCH 40<-<100V PG-TO220-3 | |
| TRENCH 40<-<100V | |
| TRENCH PG-TO220-3 |
| << Prev | Next >> |