Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5305PBF IRF5305PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 017435-IRF5305PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 110W (Tc) Family Name: IRF5305 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 31A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 mOhm @ 16A, 10V Alternative Parts (Cross-Reference): IRF5305L; IRF5305LPBF; IRF5305STRL; Introduction Date: October 31, 2003 ECCN: EAR99 Country of Origin: China, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 017435-IRF5305PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 110W (Tc) Family Name: IRF5305 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 31A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 mOhm @ 16A, 10V Alternative Parts (Cross-Reference): IRF5305L; IRF5305LPBF; IRF5305STRL; Introduction Date: October 31, 2003 ECCN: EAR99 Country of Origin: China, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5305PBF - 017435-IRF5305PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5305PBF
017435-IRF5305PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5305PBF 017435-IRF5305PBF
Manufacturer: Infineon Technologies Win Source Part Number: 017435-IRF5305PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 110W (Tc) Family Name: IRF5305 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 31A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 mOhm @ 16A, 10V Alternative Parts (Cross-Reference): IRF5305L; IRF5305LPBF; IRF5305STRL; Introduction Date: October 31, 2003 ECCN: EAR99 Country of Origin: China, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017435-IRF5305PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 110W (Tc)
Family Name: IRF5305
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 31A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 1200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 60 mOhm @ 16A, 10V
Alternative Parts (Cross-Reference): IRF5305L; IRF5305LPBF; IRF5305STRL;
Introduction Date: October 31, 2003
ECCN: EAR99
Country of Origin: China, Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 5411736 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5411736
MOSFETs 5411736
MOSFET P-Channel 55V 31A TO220AB

MOSFET P-Channel 55V 31A TO220AB

Supplier's Site
MOSFETs - 9194924 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9194924
MOSFETs 9194924
MOSFET P-Channel 55V 31A TO220AB

MOSFET P-Channel 55V 31A TO220AB

Supplier's Site
Singapore, Singapore
55V 31A MOSFET Transistor
278-IRF5305PBF
55V 31A MOSFET Transistor 278-IRF5305PBF
MOSFET P-CH 55V 31A TO220AB Product overview: IRF5305PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF5305PBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 55V 31A TO220AB Product overview: IRF5305PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF5305PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF5305PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF5305PBF-ND
Single FETs, MOSFETs IRF5305PBF-ND
P-Channel 55V 31A (Tc) 110W (Tc) Through Hole TO-220AB

P-Channel 55V 31A (Tc) 110W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 0.06Ohm;ID -31A;TO-220AB;PD 110W;VGS +/-20V - 70016962 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 0.06Ohm;ID -31A;TO-220AB;PD 110W;VGS +/-20V
70016962
MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 0.06Ohm;ID -31A;TO-220AB;PD 110W;VGS +/-20V 70016962
MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 0.06Ohm;ID -31A;TO-220AB;PD 110W;VGS +/-20V

MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 0.06Ohm;ID -31A;TO-220AB;PD 110W;VGS +/-20V

Supplier's Site
Single FETs, MOSFETs - IRF5305PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF5305PBF
Single FETs, MOSFETs IRF5305PBF
MOSFET P-CH 55V 31A TO220AB

MOSFET P-CH 55V 31A TO220AB

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF5305PBF
Triode/MOS Tube/Transistor >> MOSFETs IRF5305PBF
55V 31A 60mΩ@10V,16A 110W 4V@250uA P Channel TO-220-3 MOSFETs ROHS

55V 31A 60mΩ@10V,16A 110W 4V@250uA P Channel TO-220-3 MOSFETs ROHS

Supplier's Site Datasheet
MOSFET P-CH 55V 31A TO-220AB - 376-IRF5305PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 55V 31A TO-220AB
376-IRF5305PBF
MOSFET P-CH 55V 31A TO-220AB 376-IRF5305PBF
MOSFET P-CH 55V 31A TO-220AB

MOSFET P-CH 55V 31A TO-220AB

Supplier's Site
Transistor - 66776910 - Radwell International
Willingboro, NJ, United States
Transistor
66776910
Transistor 66776910
P CHANNEL MOSFET, CONTINUOUS DRAIN CURRENT ID:- 31 AMP, DRAIN SOURCE VOLTAGE VDS: -55V, ON RESISTANCE RDS(ON): 0.06OHM, RDS(ON) TEST VOLTAGE VGS: -10V, THRESHOLD VOLTAGE VGS:-4V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

P CHANNEL MOSFET, CONTINUOUS DRAIN CURRENT ID:- 31 AMP, DRAIN SOURCE VOLTAGE VDS: -55V, ON RESISTANCE RDS(ON): 0.06OHM, RDS(ON) TEST VOLTAGE VGS: -10V, THRESHOLD VOLTAGE VGS:-4V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF5305PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF5305PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF5305PBF
MOSFET P-CH 55V 31A TO220AB

MOSFET P-CH 55V 31A TO220AB

Supplier's Site
P Channel Mosfet, -55V, 31A, To-220Ab; Channel Type Infineon - 63J7317 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -55V, 31A, To-220Ab; Channel Type Infineon
63J7317
P Channel Mosfet, -55V, 31A, To-220Ab; Channel Type Infineon 63J7317
P CHANNEL MOSFET, -55V, 31A, TO-220AB; Channel Type:P Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:31A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET, -55V, 31A, TO-220AB; Channel Type:P Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:31A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 017435-IRF5305PBF 5411736 278-IRF5305PBF IRF5305PBF-ND 70016962 IRF5305PBF IRF5305PBF 376-IRF5305PBF 66776910 IRF5305PBF 63J7317
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5305PBF MOSFETs 55V 31A MOSFET Transistor Single FETs, MOSFETs MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 0.06Ohm;ID -31A;TO-220AB;PD 110W;VGS +/-20V Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET P-CH 55V 31A TO-220AB Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet, -55V, 31A, To-220Ab; Channel Type Infineon
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 55 volts 55 volts -55 volts 55 volts 55 volts -55 volts
PD 110000 milliwatts 110 milliwatts 110000 milliwatts 110000 milliwatts 110000 milliwatts 110000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220AB TO-220; To-220ab Tube TO-220; TO-220-3 TO-220 TO-220; TO-220-3 TO-220 TO-220; TO-220-3 TO-3; TO-220
Unlock Full Specs
to access all available technical data