Infineon Technologies AG 100V 103A MOSFET Transistor IRF3610SPBF

Description
MOSFET N-CH 100V 103A D2PAK Product overview: IRF3610SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 103A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 103A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3610SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 103A D2PAK Product overview: IRF3610SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 103A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 103A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3610SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 103A MOSFET Transistor
278-IRF3610SPBF
100V 103A MOSFET Transistor 278-IRF3610SPBF
MOSFET N-CH 100V 103A D2PAK Product overview: IRF3610SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 103A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 103A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3610SPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 103A D2PAK Product overview: IRF3610SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 103A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 103A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3610SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF3610SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3610SPBF-ND
Single FETs, MOSFETs IRF3610SPBF-ND
N-Channel 100V 103A (Tc) 333W (Tc) Surface Mount PG-TO263-3

N-Channel 100V 103A (Tc) 333W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Electronic Surplus - IRF3610SPBF - 1186969-IRF3610SPBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRF3610SPBF
1186969-IRF3610SPBF
Electronic Surplus - IRF3610SPBF 1186969-IRF3610SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1186969-IRF3610SPBF Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 333W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 103A Rds On (Maximum) at Id, Vgs: 11.6mOhm at 62A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 150nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 5380pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1186969-IRF3610SPBF
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 333W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 103A
Rds On (Maximum) at Id, Vgs: 11.6mOhm at 62A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 150nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 5380pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF3610SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF3610SPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF3610SPBF
MOSFET N-CH 100V 103A D2PAK

MOSFET N-CH 100V 103A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRF3610SPBF IRF3610SPBF-ND 1186969-IRF3610SPBF IRF3610SPBF
Product Name 100V 103A MOSFET Transistor Single FETs, MOSFETs Electronic Surplus - IRF3610SPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 333000 milliwatts 333000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
 - AUIRFZ24NS - Rochester Electronics
Specs
Polarity N-Channel
Package Type D2PAK-3
Packing Method Tube; Tube
View Details
6 suppliers