Infineon Technologies AG 55V 75A MOSFET Transistor IRF3805STRLPBF

Description
IRF3805 - 12V-300V N-Channel Power MOSFET
Request a Quote Datasheet
Description
IRF3805 - 12V-300V N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IRF3805STRLPBF - Rochester Electronics
Newburyport, MA, United States
IRF3805 - 12V-300V N-Channel Power MOSFET

IRF3805 - 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
Singapore, Singapore
55V 75A MOSFET Transistor
278-IRF3805STRLPBF
55V 75A MOSFET Transistor 278-IRF3805STRLPBF
MOSFET N-CH 55V 75A D2PAK Product overview: IRF3805STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3805STRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 75A D2PAK Product overview: IRF3805STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3805STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2172598P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172598P
MOSFETs 2172598P
Infineon MOSFET IRF3805STRLPBF

Infineon MOSFET IRF3805STRLPBF

Supplier's Site
MOSFETs - 2172598 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172598
MOSFETs 2172598
Infineon MOSFET IRF3805STRLPBF

Infineon MOSFET IRF3805STRLPBF

Supplier's Site
MOSFETs - 2172597 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172597
MOSFETs 2172597
Infineon MOSFET IRF3805STRLPBF

Infineon MOSFET IRF3805STRLPBF

Supplier's Site
Single FETs, MOSFETs - IRF3805STRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3805STRLPBFCT-ND
Single FETs, MOSFETs IRF3805STRLPBFCT-ND
N-Channel 55V 75A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 55V 75A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRF3805STRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3805STRLPBFDKR-ND
Single FETs, MOSFETs IRF3805STRLPBFDKR-ND
N-Channel 55V 75A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 55V 75A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRF3805STRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3805STRLPBFTR-ND
Single FETs, MOSFETs IRF3805STRLPBFTR-ND
N-Channel 55V 75A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 55V 75A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3805STRLPBF - 132576-IRF3805STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3805STRLPBF
132576-IRF3805STRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3805STRLPBF 132576-IRF3805STRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 132576-IRF3805STRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Family Name: IRF3805S Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 290nC @ 10V Max Input Capacitance: 7960pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.3 mOhm @ 75A, 10V Alternative Parts (Cross-Reference): NP88N055KUG-E1-AY; NP88N055KUG-E2-AY; NP88N055KUG-E2; Introduction Date: December 15, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 132576-IRF3805STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Family Name: IRF3805S
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 290nC @ 10V
Max Input Capacitance: 7960pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.3 mOhm @ 75A, 10V
Alternative Parts (Cross-Reference): NP88N055KUG-E1-AY; NP88N055KUG-E2-AY; NP88N055KUG-E2;
Introduction Date: December 15, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF3805STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF3805STRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF3805STRLPBF
MOSFET N-CH 55V 75A D2PAK

MOSFET N-CH 55V 75A D2PAK

Supplier's Site
Single FETs, MOSFETs - IRF3805STRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF3805STRLPBF
Single FETs, MOSFETs IRF3805STRLPBF
MOSFET N-CH 55V 75A D2PAK

MOSFET N-CH 55V 75A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 55V 220A 3.3mOhm 190nC

MOSFET MOSFT 55V 220A 3.3mOhm 190nC

Buy Now Datasheet
Mosfet, N-Ch, 55V, 210A, To-263Ab-3; Transistor Polarity Infineon - 91Y4730 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 55V, 210A, To-263Ab-3; Transistor Polarity Infineon
91Y4730
Mosfet, N-Ch, 55V, 210A, To-263Ab-3; Transistor Polarity Infineon 91Y4730
MOSFET, N-CH, 55V, 210A, TO-263AB-3; Transistor Polarity:N Channel; Continuous Drain Current Id:210A; Drain Source Voltage Vds:55V; On Resistance Rds(on):0.0026ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 55V, 210A, TO-263AB-3; Transistor Polarity:N Channel; Continuous Drain Current Id:210A; Drain Source Voltage Vds:55V; On Resistance Rds(on):0.0026ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF3805STRLPBF 278-IRF3805STRLPBF 2172598P 2172598 IRF3805STRLPBFCT-ND 132576-IRF3805STRLPBF IRF3805STRLPBF IRF3805STRLPBF IRF3805STRLPBF 91Y4730
Product Name 55V 75A MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3805STRLPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 55V, 210A, To-263Ab-3; Transistor Polarity Infineon
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type D2PAK Tape & Reel (TR) TO-263; TO-263 TO-263; D2pak (to-263) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3; TO-263
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts 55 volts 55 volts
Unlock Full Specs
to access all available technical data