Vishay Intertechnology, Inc. Single FETs, MOSFETs IRF624PBF-BE3

Description
N-Channel 250V 4.4A (Tc) 50W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 250V 4.4A (Tc) 50W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRF624PBF-BE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRF624PBF-BE3-ND
Single FETs, MOSFETs 742-IRF624PBF-BE3-ND
N-Channel 250V 4.4A (Tc) 50W (Tc) Through Hole TO-220AB

N-Channel 250V 4.4A (Tc) 50W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Mosfet N-Channel 250V Vishay - 06AJ9156 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet N-Channel 250V Vishay
06AJ9156
Mosfet N-Channel 250V Vishay 06AJ9156
MOSFET N-CHANNEL 250V

MOSFET N-CHANNEL 250V

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF624PBF-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF624PBF-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF624PBF-BE3
MOSFET N-CH 250V 4.4A TO220AB

MOSFET N-CH 250V 4.4A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-IRF624PBF-BE3-ND 06AJ9156 IRF624PBF-BE3
Product Name Single FETs, MOSFETs Mosfet N-Channel 250V Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers