Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF540STRRPBF IRF540STRRPBF

Description
Manufacturer: Vishay Win Source Part Number: 017439-IRF540STRRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.7W (Ta), 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 28A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 1700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 77 mOhm @ 17A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 017439-IRF540STRRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.7W (Ta), 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 28A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 1700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 77 mOhm @ 17A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF540STRRPBF - 017439-IRF540STRRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF540STRRPBF
017439-IRF540STRRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF540STRRPBF 017439-IRF540STRRPBF
Manufacturer: Vishay Win Source Part Number: 017439-IRF540STRRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.7W (Ta), 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 28A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 1700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 77 mOhm @ 17A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017439-IRF540STRRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.7W (Ta), 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 28A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 72nC @ 10V
Max Input Capacitance: 1700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 77 mOhm @ 17A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 100V 28A MOSFET Transistor
278-IRF540STRRPBF
N-Channel SMD 100V 28A MOSFET Transistor 278-IRF540STRRPBF
N-Channel MOSFET, 100V, 28A, 77mR, TO-263-3, SMD Product overview: IRF540STRRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 100V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF540STRRPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 100V, 28A, 77mR, TO-263-3, SMD Product overview: IRF540STRRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 100V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF540STRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF540STRRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF540STRRPBFCT-ND
Single FETs, MOSFETs IRF540STRRPBFCT-ND
N-Channel 100V 28A (Tc) 3.7W (Ta), 150W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 28A (Tc) 3.7W (Ta), 150W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - IRF540STRRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF540STRRPBFTR-ND
Single FETs, MOSFETs IRF540STRRPBFTR-ND
N-Channel 100V 28A (Tc) 3.7W (Ta), 150W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 28A (Tc) 3.7W (Ta), 150W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - IRF540STRRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF540STRRPBFDKR-ND
Single FETs, MOSFETs IRF540STRRPBFDKR-ND
N-Channel 100V 28A (Tc) 3.7W (Ta), 150W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 28A (Tc) 3.7W (Ta), 150W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
N Channel Mosfet, 100V, 28A Smd-220, Full Reel; Channel Type Vishay - 31K2163 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 28A Smd-220, Full Reel; Channel Type Vishay
31K2163
N Channel Mosfet, 100V, 28A Smd-220, Full Reel; Channel Type Vishay 31K2163
N CHANNEL MOSFET, 100V, 28A SMD-220, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:28A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4VRoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 28A SMD-220, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:28A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4VRoHS Compliant: Yes

Supplier's Site
Mosfet, N Ch, 100V, 28A, To-263-3; Channel Type Vishay - 05W6869 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 100V, 28A, To-263-3; Channel Type Vishay
05W6869
Mosfet, N Ch, 100V, 28A, To-263-3; Channel Type Vishay 05W6869
MOSFET, N CH, 100V, 28A, TO-263-3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:28A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CH, 100V, 28A, TO-263-3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:28A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 100V HEXFET MOSFET D2-PA

MOSFET N-CH 100V HEXFET MOSFET D2-PA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF540STRRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF540STRRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF540STRRPBF
MOSFET N-CH 100V 28A D2PAK

MOSFET N-CH 100V 28A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 017439-IRF540STRRPBF 278-IRF540STRRPBF IRF540STRRPBFCT-ND 31K2163 05W6869 IRF540STRRPBF IRF540STRRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF540STRRPBF N-Channel SMD 100V 28A MOSFET Transistor Single FETs, MOSFETs N Channel Mosfet, 100V, 28A Smd-220, Full Reel; Channel Type Vishay Mosfet, N Ch, 100V, 28A, To-263-3; Channel Type Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 100 volts
PD 3700 to 150000 milliwatts 150000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 92-0065-ND - DigiKey
Infineon Technologies AG
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3
Packing Method Tube
View Details
2 suppliers