Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5210LPBF IRF5210LPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 136537-IRF5210LPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.1W (Ta), 170W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-262 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 38A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 230nC @ 10V Max Input Capacitance: 2780pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 mOhm @ 38A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 136537-IRF5210LPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.1W (Ta), 170W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-262 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 38A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 230nC @ 10V Max Input Capacitance: 2780pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 mOhm @ 38A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5210LPBF - 136537-IRF5210LPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5210LPBF
136537-IRF5210LPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5210LPBF 136537-IRF5210LPBF
Manufacturer: Infineon Technologies Win Source Part Number: 136537-IRF5210LPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.1W (Ta), 170W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-262 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 38A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 230nC @ 10V Max Input Capacitance: 2780pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 mOhm @ 38A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 136537-IRF5210LPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.1W (Ta), 170W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-262
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 38A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 230nC @ 10V
Max Input Capacitance: 2780pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 60 mOhm @ 38A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 1657567 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1657567
MOSFETs 1657567
MOSFET P-Channel 100V 38A TO262

MOSFET P-Channel 100V 38A TO262

Supplier's Site
Single FETs, MOSFETs - IRF5210LPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF5210LPBF-ND
Single FETs, MOSFETs IRF5210LPBF-ND
P-Channel 100V 38A (Tc) 3.1W (Ta), 170W (Tc) Through Hole TO-262

P-Channel 100V 38A (Tc) 3.1W (Ta), 170W (Tc) Through Hole TO-262

Buy Now Datasheet
Singapore, Singapore
100V 38A MOSFET Transistor
278-IRF5210LPBF
100V 38A MOSFET Transistor 278-IRF5210LPBF
MOSFET P-CH 100V 38A TO262 Product overview: IRF5210LPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF5210LPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 38A TO262 Product overview: IRF5210LPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF5210LPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.06Ohm;ID -40A;TO-262;PD 200W;VGS +/-20V - 70017574 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.06Ohm;ID -40A;TO-262;PD 200W;VGS +/-20V
70017574
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.06Ohm;ID -40A;TO-262;PD 200W;VGS +/-20V 70017574
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.06Ohm;ID -40A;TO-262;PD 200W;VGS +/-20V

MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.06Ohm;ID -40A;TO-262;PD 200W;VGS +/-20V

Supplier's Site
Single FETs, MOSFETs - IRF5210LPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF5210LPBF
Single FETs, MOSFETs IRF5210LPBF
MOSFET P-CH 100V 38A TO262

MOSFET P-CH 100V 38A TO262

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT PCh -100V -0.4A 60mOhm 120nC

MOSFET MOSFT PCh -100V -0.4A 60mOhm 120nC

Buy Now Datasheet
Transistor - 66776894 - Radwell International
Willingboro, NJ, United States
Transistor
66776894
Transistor 66776894
DISCONTINUED BY MANUFACTURER, MOSFET TRANSISTOR, P CHANNEL, 40 A, -100 V, 60 MOHM, -10 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOSFET TRANSISTOR, P CHANNEL, 40 A, -100 V, 60 MOHM, -10 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF5210LPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF5210LPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF5210LPBF
MOSFET P-CH 100V 38A TO262

MOSFET P-CH 100V 38A TO262

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 136537-IRF5210LPBF 1657567 IRF5210LPBF-ND 278-IRF5210LPBF 70017574 IRF5210LPBF IRF5210LPBF 66776894 IRF5210LPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5210LPBF MOSFETs Single FETs, MOSFETs 100V 38A MOSFET Transistor MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.06Ohm;ID -40A;TO-262;PD 200W;VGS +/-20V Single FETs, MOSFETs MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 100 volts -100 volts 100 volts
PD 3100 to 170000 milliwatts 200 milliwatts 200000 milliwatts 3100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-262 I2pak (to-262) TO-262-3 Long Leads, I2PAK, TO-262AA Tube TO-262 TO-262-3 Long Leads, I²Pak, TO-262AA TO-262-3 Long Leads, I2PAK, TO-262AA
Unlock Full Specs
to access all available technical data