MOSFET N-CH 75V 82A D2PAK Product overview: IRF2807STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 82A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 82A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF2807STRLPBF can be used for catalog matching and distributor lookup.
N-Channel 75V 82A (Tc) 230W (Tc) Surface Mount D2PAK
N-Channel 75V 82A (Tc) 230W (Tc) Surface Mount D2PAK
N-Channel 75V 82A (Tc) 230W (Tc) Surface Mount D2PAK
Manufacturer: Infineon Technologies
Win Source Part Number: 134357-IRF2807STRLPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 230W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 82A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 160nC @ 10V
Max Input Capacitance: 3820pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13 mOhm @ 43A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
MOSFET MOSFT 75V 82A 13mOhm 106.7nC
MOSFET N-CH 75V 82A D2PAK
MOSFET, N-CH, 75V, 82A, TO-263-3; Transistor Polarity:N Channel; Continuous Drain Current Id:82A; Drain Source Voltage Vds:75V; On Resistance Rds(on):0.013ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes
MOSFET N-CH 75V 82A D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRF2807STRLPBF | IRF2807STRLPBFCT-ND | 134357-IRF2807STRLPBF | 2144443 | 2144444P | IRF2807STRLPBF | IRF2807STRLPBF | 43AC3284 | IRF2807STRLPBF |
| Product Name | 75V 82A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2807STRLPBF | MOSFETs | MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 75V, 82A, To-263-3; Transistor Polarity Infineon | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||||
| MOSFET Operating Mode | Enhancement | ||||||||
| V(BR)DSS | 75 volts | 75 volts | 75 volts | ||||||
| PD | 200 milliwatts | 230000 milliwatts | 230000 milliwatts | ||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |