MOSFET N-CH 40V 75A TO262 Product overview: IRF2804LPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF2804LPBF can be used for catalog matching and distributor lookup.
N-Channel 40V 75A (Tc) 300W (Tc) Through Hole TO-262
MOSFET Transistor, N Channel, 280 A, 40 V, 0.0018 ohm, 10 V, 4 V RoHS Compliant: Yes
MOSFET MOSFT 40V 280A 2.3mOhm 160nC
MOSFET N-CH 40V 75A TO262
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IRF2804LPBF | IRF2804LPBF-ND | 25M9801 | IRF2804LPBF | IRF2804LPBF |
| Product Name | 40V 75A MOSFET Transistor | Single FETs, MOSFETs | Mosfet Transistor, N Channel, 280 A, 40 V, 0.0018 Ohm, 10 V, 4 V Rohs Compliant Infineon | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 40 volts | ||||
| PD | 330 milliwatts |